EN
  • EN
  • DE

SVF10N65T

Part No SVF10N65T
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 349525-SVF10N65T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SVF10N65T CAD Model

Description

The SVF10N65T is an N-channel MOSFET manufactured by Silan, designed for high-voltage, high-efficiency switching applications. It features a good balance of low on-resistance, fast switching speed, and robust avalanche performance, making it suitable for various power electronics applications. The device leverages planar stripe and DMOS technology to achieve these characteristics.

Applications:

  • Power factor correction (PFC) circuits in power supplies
  • Flyback converters
  • Forward converters
  • PWM motor control
  • Lighting ballasts

Features:

  • High voltage capability (650V): Suitable for off-line applications.
  • Low on-resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast switching speed: Reduces switching losses, enhancing overall performance.
  • Low gate charge (Qg): Reduces gate drive power requirements.
  • Avalanche ruggedness: Provides robust performance under inductive load conditions.
  • Through-hole package (TO-220): Facilitates easy mounting and heatsinking.

Benefits:

  • Increased power efficiency: Low RDS(on) and Qg contribute to reduced power consumption and heat generation.
  • Enhanced system reliability: High avalanche ruggedness ensures stable operation under transient conditions.
  • Simplified design: Low gate charge simplifies the design of the gate drive circuit.
  • Easy mounting and heatsinking: The TO-220 package simplifies thermal management.
  • Cost-effective solution: Offers a good balance of performance and cost.

The SVF10N65T features a drain-source voltage (VDS) of 650V and a continuous drain current (ID) of 10A. The gate threshold voltage (VGS(th)) is designed for easy driving. It's typically available in a TO-220 package. This MOSFET is a suitable choice for those requiring high voltage capacity, good switching performance and efficient thermal management.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess