The SVD50N06D is an N-channel enhancement mode power MOSFET from Silan Semiconductor. This device is designed for high-efficiency switching applications and offers excellent performance characteristics. The MOSFET utilizes advanced trench technology to achieve low on-resistance and gate charge, contributing to reduced power losses and improved overall system efficiency.
Applications:
- DC-DC converters
- Power management inverters
- Synchronous rectification
- Motor control circuits
- LED lighting
Features:
- Low on-resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
- Fast switching speed: Reduces switching losses, improving overall performance.
- Low gate charge (Qg): Reduces drive power requirements.
- High avalanche ruggedness: Provides robust performance under inductive load conditions.
- Trench technology: Offers superior performance and efficiency compared to planar MOSFETs.
- Pb-free package: Compliant with environmental regulations.
Benefits:
- Improved energy efficiency: Low RDS(on) and fast switching contribute to reduced power consumption.
- Enhanced system reliability: High avalanche ruggedness ensures stable operation under demanding conditions.
- Simplified design: Low gate charge reduces the complexity of the gate drive circuit.
- Compact solution: Available in a space-saving package.
- Environmentally friendly: Pb-free package complies with RoHS standards.
The SVD50N06D features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of up to 50A, making it suitable for a wide range of applications. Its low gate threshold voltage (VGS(th)) ensures easy driving and compatibility with various control circuits. The device is typically available in a TO-252 or similar surface-mount package for efficient heat dissipation. Its robust design and performance characteristics make it a reliable choice for power management solutions requiring high efficiency and stability.