EN
  • EN
  • DE

QH25F016S33B8

Part No QH25F016S33B8
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 285730-QH25F016S33B8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QH25F016S33B8 CAD Model

Description

The QH25F016S33B8 is a 16 Mbit serial Flash memory device manufactured by Intel. This memory is designed for a wide range of applications requiring non-volatile storage, including embedded systems, data logging, and firmware storage.

Applications:

  • Embedded Systems: Used for storing boot code, configuration data, and application code in microcontrollers and microprocessors.
  • Data Logging: Ideal for storing sensor data in industrial and environmental monitoring systems.
  • Firmware Storage: Commonly used to store firmware updates for consumer electronics, networking equipment, and other devices.
  • Wearable Devices: Suitable for storing settings and user data in smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Used in various IoT applications for storing device configurations and data.

Features:

  • Density: 16 Mbit (2MB) of storage capacity.
  • Interface: Serial Peripheral Interface (SPI) for simple connectivity to microcontrollers.
  • Voltage: Operates at a voltage of 3.3V, making it compatible with many embedded systems.
  • Page Programming: Supports page programming, which allows for faster write operations.
  • Sector Erase: Includes sector erase functionality, allowing for selective erasure of memory blocks.
  • Write Protection: Offers write protection features to prevent accidental data corruption.
  • Temperature Range: Wide operating temperature range suitable for industrial applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Compact Size: Small form factor allows for easy integration into space-constrained designs.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Reliability: Designed for high endurance and data retention, ensuring long-term reliability.
  • Easy Integration: SPI interface simplifies integration with a wide range of microcontrollers and processors.
  • Fast Read/Write: Enables quick access to stored data, improving system performance.

Additional Details:

The QH25F016S33B8 supports standard SPI commands for reading, writing, and erasing data. It features advanced security options, including software and hardware write protection, to safeguard stored data. The device is available in various package options to accommodate different board layouts. It is a reliable and versatile memory solution for a broad range of applications, providing robust performance and data retention.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $14.0766
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $25.9933
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $63.1242
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess