EN
  • EN
  • DE

SD4871TR

Part No SD4871TR
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 317191-SD4871TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD4871TR CAD Model

Description

The SD4871TR is a highly integrated offline PWM power switch manufactured by Silan Microelectronics. It's specifically designed for low-power AC/DC adapter and charger applications, offering high performance and cost-effectiveness.

Applications:

  • AC/DC Adapters: Ideal for use in power adapters for mobile phones, tablets, and other portable devices.
  • Battery Chargers: Suitable for charging circuits in battery-powered devices, ensuring efficient and reliable charging.
  • LED Lighting: Used in LED driver applications, providing stable and efficient power to LED lighting systems.
  • Standby Power Supplies: Implemented in standby power supplies for various electronic devices, minimizing power consumption in idle mode.
  • Small Power Supplies: Found in power supplies for small appliances and consumer electronics.

Features:

  • High-Precision Constant Voltage (CV) and Constant Current (CC) Control: Ensures stable and accurate output voltage and current regulation.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and over-temperature protection (OTP) to enhance system reliability.
  • Low Startup Current: Minimizes startup current requirements, improving system efficiency and reducing stress on components.
  • Frequency Jittering: Reduces electromagnetic interference (EMI) emissions for improved system performance and compliance with regulatory standards.
  • Built-in Soft Start: Reduces inrush current during startup, preventing damage to components and enhancing system reliability.
  • Cycle-by-Cycle Current Limiting: Provides precise current limiting on a cycle-by-cycle basis for enhanced protection.

Benefits:

  • Improved System Reliability: Comprehensive protection features ensure long-term reliability and minimize the risk of component failure.
  • Enhanced Energy Efficiency: High efficiency reduces energy waste, lowering operating costs and minimizing environmental impact.
  • Simplified Design Process: Integrated functionality reduces the number of external components required, simplifying the design process and saving board space.
  • Reduced EMI Emissions: Frequency jittering technology minimizes electromagnetic interference, improving the overall performance of the electronic device.
  • Stable and Accurate Output: Precise CV/CC control ensures stable and accurate output voltage and current regulation, meeting the requirements of various applications.

Additional Details:

The SD4871TR is designed for flyback converter applications and typically operates with a wide input voltage range to accommodate universal AC input. The built-in soft-start function reduces stress on components during startup, improving system reliability. For detailed technical specifications, including electrical characteristics, pin configurations, and application guidelines, refer to the manufacturer's datasheet.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess