Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836910-SD02M50D
Ultra Librarian 3D Model Ultra Librarian SD02M50D CAD Model

Description

The SD02M50D is a high-voltage power MOSFET manufactured by Silan Microelectronics. This MOSFET is designed for use in various power switching applications, offering a good balance between performance and cost-effectiveness. It is typically used in applications where efficient power control is required.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • LED lighting drivers
  • DC-DC converters
  • AC-DC power adapters
  • Electronic ballasts

Features:

  • High Voltage MOSFET: Designed for high voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Enables efficient operation in switching applications.
  • Avalanche Energy Rated: Provides robustness against voltage transients.
  • TO-252 Package: Surface mount package for ease of assembly.

Benefits:

  • High Efficiency: Low on-resistance and fast switching contribute to high efficiency.
  • Compact Design: The TO-252 package allows for a compact design.
  • Reliable Operation: Avalanche energy rating ensures reliable operation in demanding applications.
  • Cost-Effective: Offers a good balance between performance and cost.

Technical Specifications:

The SD02M50D typically features a drain-source voltage (VDS) of 500V, a continuous drain current (ID) of approximately 2A, and a typical on-resistance (RDS(on)) of around 5 Ohms. The gate charge is relatively low, facilitating fast switching. Detailed specifications are available in the Silan Microelectronics datasheet for this part.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK7562J
Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
Broadcom Limited
24 port Gigabit Ethernet + L2 Switc
Lowest to $65.1941
ECAD model for BCM56307B1IEBG
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Texas Instruments
Lowest to $1.3577
ECAD model for LM73CIMK-0PB
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
XLSemi
Need more? Email Us
ECAD model for XL5005E1
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
Toko America Inc.
Need more? Email Us
ECAD model for LL2012-FHL4N7S

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1405 $73.1240
18+ $7.5003 $135.0054
27+ $7.2649 $196.1523
37+ $7.0307 $260.1359
48+ $6.7966 $326.2368
64+ $6.0941 $390.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,155 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention