Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Accessory Type Terminal
For Use With/Related Products M16 Indicator
Ultra Librarian 3D Model Ultra Librarian M16-0P CAD Model

Description

NULL

You May Also Be Interested in

Omron
NB10 HMI PROTECTIVE SHEETS X5
Need more? Email Us
ECAD model for NB10W-KBA04
Omron
INCANDESCNT LAMP FOR M2P INDICTR
Need more? Email Us
ECAD model for SLL-06H
Omron
LED LAMP 5V WHT FOR M2P INDICATR
Need more? Email Us
ECAD model for SLL-05EW
Omron
BLUE LED BAR LT 60 FLYING LDS
Need more? Email Us
ECAD model for ADI-EL17460-47024
Omron
GREEN-BLUE BANDPASS FILTER
Need more? Email Us
ECAD model for MWO-BP500-25.5
Omron
SOCKET 16 SERIES PCB TERMINAL
Need more? Email Us
ECAD model for M16-0P
Omron
INDICATOR ROUND YELLOW PNL MNT
Need more? Email Us
ECAD model for M2DT-500Y
WINSTAR Display Co., Ltd.
USB to CAN Dongle
Need more? Email Us
ECAD model for WL0FDEMO12V
Omron
LED LAMP 24V GRN FOR M2P INDICTR
Need more? Email Us
ECAD model for SLL-24EG

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention