EN
  • EN
  • DE

SC5358

Part No SC5358
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Description 6CH ELECTRONIC VOLUME CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 315760-SC5358
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC5358 CAD Model

Description

The SC5358 is a product manufactured by Silan Microelectronics. Information suggests that it is likely an audio amplifier or related integrated circuit, given Silan's specialization in such components. Without direct access to a datasheet, the information here is inferred based on similar Silan products and common audio amplifier characteristics.

Applications

  • Portable Audio Devices: MP3 players, smartphones, and tablets.
  • Home Entertainment Systems: Televisions, soundbars, and stereo receivers.
  • Automotive Audio Systems: Car radios and amplifiers.
  • Computer Audio: Desktop and laptop computers, as well as external speakers.
  • Gaming Consoles: Integrated audio output for enhanced gaming experiences.

Features

  • High Output Power: Delivers sufficient power to drive speakers or headphones.
  • Low Total Harmonic Distortion (THD): Ensures clear and accurate audio reproduction.
  • Integrated Protection Circuits: Protects the amplifier from overcurrent, overvoltage, and thermal overload.
  • Low Quiescent Current: Minimizes power consumption when the amplifier is not actively amplifying audio.
  • Adjustable Gain: Allows for fine-tuning the amplification level to match the input signal.
  • Single-Supply Operation: Operates from a single voltage source, simplifying power supply requirements.

Benefits

  • Improved Audio Quality: Enhances the audio experience with clear and powerful sound.
  • Reliable Performance: Protection circuits ensure stable operation and prevent damage to the amplifier.
  • Energy Efficiency: Low quiescent current extends battery life in portable applications.
  • Simplified Design: Integrated features reduce the need for external components.
  • Compact Size: Small form factor allows for integration into space-constrained devices.

Additional Details

The SC5358 likely operates within a specific voltage range, typically between 3V and 5.5V. The output power will depend on the load impedance (e.g., 4 ohms or 8 ohms). The device may be available in a surface-mount package such as SOIC or TSSOP. For accurate technical specifications, refer to the official Silan Microelectronics datasheet. Pinout information and application circuit diagrams would also be contained within the datasheet. Given the age of some components, direct substitutes or newer equivalent parts may be considered for new designs.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess