EN
  • EN
  • DE

T4142012031-000

Part No T4142012031-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN RCPT MALE 3POS GOLD SOLDER / 3 Position Circular Connector Receptacle, Male Pins Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 3
Shell Size - Insert M12-3
Mounting Type Panel Mount, Through Hole
Mounting Feature Bulkhead - Rear Side Nut
Termination Solder
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 250V
Temperature Range - Operating -40°C ~ 85°C
Contact Material Copper Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA66), Nylon 6/6
Applications Industrial
Base Product Number T41420
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names 2266-T4142012031-000,A134642,-T4142012031-000-SI
Standard Package 1
Win Source Part Number 981576-T4142012031-000
Ultra Librarian 3D Model Ultra Librarian T4142012031-000 CAD Model

Description

The T4142012031-000 is a connector manufactured by TE Connectivity. This robust connector is designed for demanding applications requiring reliable signal and power transmission. Its construction ensures durability and consistent performance in harsh environments.

Applications

  • Industrial automation systems
  • Robotics
  • Power distribution units
  • Telecommunications equipment
  • Aerospace applications

Features

  • High current carrying capacity
  • Durable construction for harsh environments
  • Secure locking mechanism
  • Compact design
  • Wide operating temperature range

Benefits

  • Ensures reliable power and signal transmission
  • Reduces downtime due to connector failure
  • Simplifies installation and maintenance
  • Suitable for demanding applications
  • Long lifespan

Additional Details

This connector is designed with high-quality materials to ensure optimal performance and longevity. Its secure locking mechanism prevents accidental disconnections, ensuring continuous operation. The compact design allows for easy integration into various systems. It's built to withstand extreme temperatures and harsh conditions.

You May Also Be Interested in

Amphenol Aerospace Operations
CONN PLUG HSG FMALE 37POS INLINE / 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Firewall Usage, Self Locking
Need more? Email Us
Amphenol Sine Systems Corp
Conn SC-ST Adapter Single Mode/Multimode Simplex Loose Piece
Need more? Email Us
Essentra Components
CABLE GLAND 16-28MM M40 NYLON / Cable Gland 0.63" ~ 1.10" (16.0mm ~ 28.0mm) Nylon M40 Black
Need more? Email Us
Molex, LLC
Brad M23 Signal Connector, Straight Male, Crimp Contacts, 16 Poles, Cable Diameter 7.00-12.00mm
Need more? Email Us
ITT Cannon, LLC
CONN RCPT MALE 30P SILV SLDR CUP / 30 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER 25 BLACK / Connector Cap (Cover) 25 Black
Need more? Email Us
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Lowest to $320.6876

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess