EN
  • EN
  • DE

SA9645

Part No SA9645
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 311688-SA9645
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA9645 CAD Model

Description

The SA9645, manufactured by Silan Microelectronics, is an audio amplifier IC. While specific details are limited, it is likely designed to amplify audio signals in a variety of applications. The following description is based on typical audio amplifier characteristics and information available on similar components from Silan.

Applications

  • Portable audio players (e.g., MP3 players, iPods).
  • Mobile phones and smartphones.
  • Tablet computers.
  • Bluetooth speakers.
  • Low-power audio systems.

Features

  • High Power Output: Delivers sufficient power to drive small to medium-sized speakers.
  • Low Total Harmonic Distortion (THD): Ensures high-fidelity audio reproduction.
  • Built-in Short Circuit Protection: Protects the IC from damage caused by short circuits.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the IC.
  • Low Quiescent Current: Minimizes power consumption in idle mode.

Benefits

  • Improved Audio Quality: Provides enhanced sound clarity and volume.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Increased Reliability: Built-in protection features enhance system reliability.
  • Simplified Design: Reduces the number of external components required for audio amplification.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

The SA9645 probably operates in Class D mode, known for its high efficiency. It likely has a single-ended output configuration and requires a single power supply. External resistors are probably used to configure the gain of the amplifier. The datasheet would provide specific information on power output, distortion characteristics, and operating conditions.

Because of limited availability of specific datasheets, this information is a general estimate based on typical audio amplifier performance. Designers should consult the official documentation for detailed design requirements and operating parameters.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess