EN
  • EN
  • DE

SA2104S

Part No SA2104S
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Description 3V AM/FM+MPX TUNER IC(FOR DIGITAL TUNING SYSTEM)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 311347-SA2104S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA2104S CAD Model

Description

The SA2104S, manufactured by Silan, is a general-purpose operational amplifier (op-amp) designed for various analog circuit applications. Its robust design and versatile features make it suitable for use in a wide array of electronic systems requiring signal amplification and conditioning.

Applications

  • Audio Amplification: Used in audio preamplifiers, headphone amplifiers, and audio signal processing circuits.
  • Instrumentation: Employed in precision measurement equipment and instruments for amplifying small signals accurately.
  • Active Filters: Integrated in active filter circuits for signal shaping, noise reduction, and frequency selection.
  • Voltage Followers: Functions as a buffer amplifier to isolate circuits and maintain stable voltage levels.
  • Signal Conditioning: Used to condition analog signals before processing by analog-to-digital converters (ADCs) or other sensitive circuits.

Features

  • Low Input Bias Current: Reduces errors in high-impedance circuits due to minimal input current requirements.
  • High Open-Loop Gain: Provides significant amplification for accurate and reliable signal processing.
  • Internal Frequency Compensation: Ensures stable operation without the need for external compensation components, simplifying circuit design.
  • Short-Circuit Protection: Protects the amplifier from potential damage caused by output short circuits.
  • Wide Supply Voltage Range: Operates efficiently across a broad range of supply voltages, enhancing design flexibility.

Benefits

  • Enhanced Signal Accuracy: High open-loop gain and low input bias current contribute to precise signal amplification and minimal distortion.
  • Improved Circuit Stability: Internal frequency compensation streamlines circuit design and prevents unwanted oscillations, ensuring stability.
  • Increased System Reliability: Short-circuit protection enhances the amplifier's durability and the overall reliability of the system.
  • Versatile Applications: Suitable for a wide variety of applications due to its robust design and flexible operating characteristics.
  • Simplified Design: Integrated features reduce the need for external components, leading to simpler, more cost-effective circuit designs.

Additional Details

The SA2104S is commonly available in surface-mount (SOIC) packages, which are suitable for modern PCB assembly processes. It is designed to operate within an industrial temperature range, ensuring reliable performance in diverse operating environments. Key electrical specifications include input offset voltage, input bias current, and supply current, which influence its performance in various applications. The SA2104S provides a cost-effective solution for numerous analog signal processing needs, making it a popular choice for designers seeking a reliable, general-purpose operational amplifier.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess