EN
  • EN
  • DE

XH414-II06E

Part No XH414-II06E
Manufacturer SII Semiconductor Corporation
Catalog Custom Parts (U - Z)
Description Reflowable Backup Capacitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1156162-XH414-II06E
Categories Custom Parts
Manufacturer SII Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XH414-II06E CAD Model

Description

The SII Semiconductor Corporation XH414-II06E is a highly accurate and low current consumption real-time clock (RTC) IC. It's designed to provide precise timekeeping and calendar functions in a variety of electronic devices.

Applications:

  • Digital Cameras
  • Mobile phones
  • Portable devices
  • Industrial timers
  • Data loggers

Features:

  • Real-Time Clock (RTC): Keeps track of time and date with high accuracy.
  • Low Current Consumption: Minimizes battery drain in portable applications.
  • I2C Interface: Allows easy communication with microcontrollers and other digital devices.
  • Automatic Leap Year Compensation: Automatically adjusts for leap years.
  • Alarm Function: Provides programmable alarm functions for time-based events.

Benefits:

  • Accurate Timekeeping: Ensures reliable time and date information for various applications.
  • Extended Battery Life: Low current consumption extends battery life in portable devices.
  • Easy Integration: I2C interface simplifies integration into existing systems.
  • Simplified Design: Automatic leap year compensation reduces the need for manual adjustments.
  • Versatile Functionality: Alarm function enables time-based events and scheduling.

Additional Details:

The XH414-II06E RTC from SII Semiconductor is ideal for applications requiring precise timekeeping with minimal power consumption. Its I2C interface allows for easy communication with microcontrollers, enabling the retrieval of time and date information. The device also features an alarm function that can be programmed to trigger events at specific times. The automatic leap year compensation ensures accurate timekeeping without the need for manual adjustments. The XH414-II06E is a cost-effective and reliable solution for adding real-time clock functionality to a wide range of electronic devices. Always consult the datasheet for the accurate electrical characteristics and implementation examples.

You May Also Be Interested in

Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess