EN
  • EN
  • DE

SSP-T7-F(32.768KHZ)

Part No SSP-T7-F(32.768KHZ)
Manufacturer SII Semiconductor Corporation
Catalog Crystals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Crystals and Oscillators
Family Crystals
Win Source Part Number 193186-SSP-T7-F(32.768KHZ)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSP-T7-F(32.768KHZ) CAD Model

Description

The SSP-T7-F(32.768KHZ) is a real-time clock (RTC) module from SII Semiconductor Corporation. This module is designed to provide accurate and reliable timekeeping in a variety of electronic applications. It integrates a 32.768 kHz crystal oscillator, an RTC core, and a serial interface for easy integration into systems.

Applications

  • Consumer electronics (watches, clocks, timers)
  • Industrial control systems
  • Metering devices (energy meters, water meters)
  • Data loggers
  • Medical devices
  • Internet of Things (IoT) devices

Features

  • Real-Time Clock Function: Keeps track of seconds, minutes, hours, day, date, month, and year.
  • Integrated 32.768 kHz Crystal: Ensures accurate and stable timekeeping.
  • Low Power Consumption: Designed for battery-powered applications.
  • Serial Interface: I2C or SPI interface for communication with microcontrollers.
  • Alarm Function: Programmable alarm with interrupt output.
  • Automatic Backup Switchover: Switches to backup battery during power failure.
  • Temperature Compensation: Integrated temperature compensation for improved accuracy.
  • Compact Package: Small form factor for space-constrained applications.

Benefits

  • High Accuracy: Provides precise timekeeping due to the integrated and calibrated crystal oscillator.
  • Low Power Operation: Extends battery life in portable devices.
  • Simple Integration: Easy to interface with microcontrollers using standard serial protocols.
  • Reliable Timekeeping: Maintains time even during power outages with automatic backup switchover.
  • Improved Accuracy over Temperature: Temperature compensation ensures consistent performance.
  • Space-Saving Design: Allows for use in small form-factor products.

Additional Details

The SSP-T7-F(32.768KHZ) RTC module offers several key advantages over simpler RTC solutions, primarily its integrated crystal oscillator and temperature compensation. The integrated crystal eliminates the need for external components, simplifying the design and reducing the overall footprint. The temperature compensation feature automatically adjusts the clock frequency based on the ambient temperature, improving the accuracy of the timekeeping over a wide temperature range. The I2C or SPI serial interface provides a straightforward means of communication with a microcontroller for reading and writing time data, as well as configuring the alarm function. The module also supports an interrupt output that can be triggered by the alarm, allowing the microcontroller to respond to specific events. The automatic backup switchover feature ensures that the time is preserved even when the main power source is lost, by switching to a backup battery. SII Semiconductor provides comprehensive datasheets and application notes to assist designers in integrating the SSP-T7-F(32.768KHZ) into their products.

You May Also Be Interested in

Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32.768kHz ±10ppm 12.5pF 40kΩ DT-26
Lowest to $0.0997
ECS Inc.
ECS-163.84-18-33-JGN-TR3 ECS Crystals 16.384MHz,CL 18,TOL 20 ppm ,STAB 30 ppm,-40 - +85C,ESR 80 datasheet, inventory, & pricing.
Need more? Email Us
SJK Crystal
Crystal 27.12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1077
Seiko Instruments
Crystals RoHS
Lowest to $0.1456
Murata Electronics North America
CRYSTAL 40.0000MHZ 12PF SMD
Lowest to $0.4366
NDK
Crystal 7.5MHz ±20ppm 8pF 250Ω SMD8045-2P
Lowest to $2.9105
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32MHz ±10ppm 12pF 80Ω SMD2016-4P
Lowest to $0.0777
Hosonic Electronic Co., Ltd
7pF ±10ppm SMD2016-4P Crystals RoHS
Lowest to $0.2911
Shenzhen Huaxin Electronic Co., Ltd.
Crystal 40MHz ±10ppm 12pF 60Ω SMD2520-4P
Lowest to $0.0792

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1559 $58.4625
905+ $0.1282 $116.0210
1,390+ $0.1247 $173.3330
1,925+ $0.1201 $231.1925
2,480+ $0.1167 $289.4160
3,335+ $0.1040 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess