EN
  • EN
  • DE

SM5021KEH-G-EL

Part No SM5021KEH-G-EL
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838065-SM5021KEH-G-EL
Ultra Librarian 3D Model Ultra Librarian SM5021KEH-G-EL CAD Model

Description

The SM5021KEH-G-EL is a power management IC (PMIC) manufactured by SII Semiconductor Corporation. This PMIC is designed for use in a variety of portable and battery-powered devices. It provides efficient power conversion and management features to extend battery life and optimize system performance.

Applications:

  • Smartphones and Tablets
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • Portable Media Players
  • IoT (Internet of Things) Devices
  • Battery Powered Applications

Features:

  • High Efficiency DC-DC Conversion: Minimizes power loss during voltage conversion.
  • Multiple Output Channels: Provides different voltage rails to power various components.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Over-Voltage Protection (OVP): Protects downstream components from voltage surges.
  • Over-Current Protection (OCP): Limits current flow to prevent damage from excessive current draw.
  • Short-Circuit Protection (SCP): Shuts down the output in case of a short circuit.
  • Thermal Shutdown Protection (OTP): Prevents overheating by shutting down the device at high temperatures.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery runtime.
  • Reduced System Size: Integration of multiple functions in a single chip reduces the number of external components.
  • Enhanced System Reliability: Built-in protection features prevent damage from various fault conditions.
  • Simplified Design: Integrated power management functions simplify the design process.

Technical Specifications:

The SM5021KEH-G-EL typically includes multiple DC-DC converters, LDO regulators, and other power management functions. The input voltage range is designed to accommodate various battery types. The output voltages and currents are programmable to meet the specific requirements of the application. The device is typically available in a compact surface-mount package. Refer to the manufacturer's datasheet for detailed specifications on voltage ranges, current limits, efficiency curves, and protection thresholds.

The SM5021KEH-G-EL provides a comprehensive power management solution for portable devices, offering high efficiency, protection features, and design flexibility. Proper layout and thermal management are essential to ensure optimal performance and reliability.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess