The SG615P-C-16.0000M is a crystal oscillator manufactured by SII Semiconductor Corporation. It generates a precise clock signal at a frequency of 16.0000 MHz. This component is used in various electronic devices and systems requiring accurate and stable timing.
Applications
- Microcontrollers and processors
- Clock circuits
- Communication devices
- Audio equipment
- Consumer electronics
Features
- Frequency: 16.0000 MHz
- High stability
- Low jitter
- Small size
- Low power consumption
Benefits
- Provides a stable and accurate clock signal.
- Reduces timing errors.
- Suitable for compact electronic designs.
- Extends battery life in portable applications.
- Improves system performance and reliability.
Technical Specifications
The SG615P-C series is a crystal oscillator that typically operates at 3.3V or 5V supply. Key parameters include frequency stability, often expressed in ppm (parts per million), indicating the allowable deviation of the output frequency over a specified temperature range. The operating temperature range typically spans from -40°C to +85°C, or a similar range. The packaging is typically surface mount (SMD). Aging refers to the long-term drift in the oscillation frequency. Jitter represents timing variations in the clock signal. The output signal is usually CMOS compatible.
Crystal oscillators are essential components in various electronic devices, offering precise timing signals for reliable operation. The SG615P-C-16.0000M, manufactured by SII Semiconductor Corporation, is designed for applications demanding high accuracy, stability, and low power consumption. It's a good choice for applications from consumer electronics to industrial equipment.