EN
  • EN
  • DE

SCI7810YTA

Part No SCI7810YTA
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 316740-SCI7810YTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCI7810YTA CAD Model

Description

The SCI7810YTA is a voltage detector IC manufactured by SII Semiconductor Corporation. These detectors are designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specific threshold. This ensures that the system remains in a safe and stable state, preventing data corruption or erratic behavior.

Applications

  • Microcontroller reset circuits: Ensuring proper microcontroller startup and preventing malfunctions due to voltage drops.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies to protect connected devices.
  • Battery-powered devices: Monitoring battery voltage levels to prevent deep discharge and extend battery life.
  • Memory protection: Safeguarding memory contents during power failures by initiating a reset sequence.
  • Industrial control systems: Providing a reliable voltage monitoring function in critical industrial applications.

Features

  • Low current consumption: Minimizes power drain on the monitored circuit, making it suitable for battery-powered applications.
  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable system operation.
  • Hysteresis: Prevents chattering or oscillations around the threshold voltage.
  • Open drain output: Offers flexible interfacing with various logic circuits.
  • Small package size: Enables compact circuit designs.

Benefits

  • Improved system reliability: Protects against malfunctions caused by voltage drops, leading to more stable and dependable operation.
  • Prevention of data corruption: Ensures data integrity by resetting the system when voltage is insufficient for reliable memory operation.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified circuit design: Integrated functionality reduces the need for external components.
  • Cost-effective solution: Provides a reliable and essential function at a competitive price.

Additional Details

The SCI7810YTA typically features a fixed detection voltage and a defined release voltage, creating a hysteresis window. The output is usually an open-drain configuration, requiring a pull-up resistor. The operating temperature range is suitable for standard industrial and commercial applications. Package options are generally small outline packages (SOP) or similar surface-mount packages.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
Panjit
Lowest to $6.9300

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess