EN
  • EN
  • DE

S80724AL-AM

Part No S80724AL-AM
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090367-S80724AL-AM
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S80724AL-AM CAD Model

Description

The S80724AL-AM is a voltage detector IC produced by SII Semiconductor Corporation. Its primary function is to monitor the input voltage and generate a reset signal when the voltage falls below a specific threshold. This is essential for preventing malfunctions in systems using microcontrollers and other voltage-sensitive components.

Applications

  • CPU and microcontroller reset circuits
  • Power management systems
  • Battery monitoring
  • Portable electronic devices
  • Industrial control systems

Features

  • Precise voltage detection threshold
  • Ultra-low current consumption
  • Hysteresis characteristics to prevent oscillation
  • Small surface mount package
  • Wide operating temperature range

Benefits

  • Provides reliable reset signals, ensuring proper system startup and preventing data corruption.
  • Extends battery life in portable applications due to its minimal power consumption.
  • Enhances system stability by eliminating false reset triggers caused by voltage fluctuations.
  • Facilitates compact designs due to its small package size.
  • Suitable for use in harsh environments due to its wide operating temperature range.

The S80724AL-AM is specifically designed for applications where accurate voltage monitoring and low power consumption are critical. The built-in hysteresis ensures that the reset signal is stable and not affected by minor voltage variations. The small package makes it easy to integrate into space-constrained designs. This voltage detector is a cost-effective and reliable solution for protecting sensitive electronic components from undervoltage conditions. The specific voltage threshold is detailed in the datasheet for the S80724AL-AM.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
SiTIME
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess