EN
  • EN
  • DE

S2817A150

Part No S2817A150
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031822-S2817A150
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S2817A150 CAD Model

Description

The S2817A150 is a voltage regulator manufactured by SII Semiconductor Corporation. This component is designed to provide a stable and regulated voltage output from a varying input voltage. It is often used in a wide range of electronic devices to ensure reliable and consistent performance.

Applications:

  • Mobile Devices: Used in smartphones and tablets to regulate power to various components.
  • Portable Electronics: Employed in MP3 players, digital cameras, and other portable devices.
  • Power Management Systems: Integrated into power supplies and battery management circuits.
  • Microcontroller Applications: Provides stable power to microcontrollers in embedded systems.
  • Consumer Electronics: Found in TVs, DVD players, and other home entertainment devices.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current draw.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the regulator at high temperatures.
  • High Accuracy: Provides a precise and stable output voltage.
  • Small Package Size: Allows for easy integration into compact electronic devices.

Benefits:

  • Stable Power Supply: Ensures consistent performance of electronic devices by providing a regulated voltage.
  • Protection Against Damage: Prevents damage from overcurrent and overheating conditions.
  • Extended Battery Life: Improves battery efficiency by minimizing power losses.
  • Reduced Noise: Minimizes voltage fluctuations and noise in the power supply.
  • Simplified Circuit Design: Streamlines the design process with integrated protection features.

Additional Details:

The S2817A150 is typically a low dropout (LDO) regulator. Key specifications include the input voltage range, output voltage, output current capability, and dropout voltage. It also often features enable/disable control. Specific information regarding the exact voltage, current limits, and package type can be obtained from the device's datasheet. These regulators are used to provide clean and stable power for sensitive analog and digital circuits.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess