EN
  • EN
  • DE

S1460AF-007

Part No S1460AF-007
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 304335-S1460AF-007
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1460AF-007 CAD Model

Description

The SII Semiconductor Corporation S1460AF-007 is a voltage detector IC designed to monitor power supply voltages in electronic circuits. This device ensures reliable system operation by detecting undervoltage conditions and triggering appropriate responses, such as resetting a microcontroller or disabling a circuit to prevent malfunctions. The S1460AF-007 is known for its high accuracy and low current consumption, making it suitable for various battery-powered and low-power applications.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or undervoltage conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Power Supply Monitoring: Detects voltage drops in power supplies and triggers alarms or shutdown procedures.
  • Industrial Control Systems: Ensures stable operation of control circuits by monitoring power supply voltages.
  • Automotive Electronics: Monitors power supply voltages in automotive systems to prevent malfunctions due to voltage fluctuations.

Features

  • High-Precision Voltage Detection: Accurately detects undervoltage conditions with minimal error.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Compact design allows for integration into space-constrained applications.
  • Open-Drain Output: Provides a flexible output configuration for interfacing with various circuits.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, ensuring stable performance in harsh environments.
  • Hysteresis: Built-in hysteresis prevents oscillations and ensures stable switching behavior.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption due to undervoltage conditions.
  • Extended Battery Life: Low current consumption helps to extend the operational life of battery-powered devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.
  • Enhanced Protection: Protects sensitive electronic components from damage due to voltage fluctuations.
  • Stable Performance: Hysteresis feature ensures stable and reliable switching behavior, preventing false triggering.

Additional Details

The S1460AF-007 voltage detector typically features a precise internal reference voltage and comparator circuit. The output signal indicates whether the input voltage is above or below the detection threshold. The open-drain output requires a pull-up resistor for proper operation. Detailed specifications, including voltage detection threshold, hysteresis voltage, and operating temperature range, can be found in the product datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AMCC
Lowest to $0.6537
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess