EN
  • EN
  • DE

S-93C66BDOH-J8T2GD

Part No S-93C66BDOH-J8T2GD
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1009+
Reference case SOP8
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 756367-S-93C66BDOH-J8T2GD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C66BDOH-J8T2GD CAD Model

Description

The S-93C66BD0H-J8T2GD is a Microwire EEPROM (Electrically Erasable Programmable Read-Only Memory) IC manufactured by SII Semiconductor Corporation. It is a non-volatile memory device that can be electrically erased and reprogrammed, allowing for flexible data storage and updates in various electronic systems. The Microwire interface simplifies communication with microcontrollers and other digital devices.

Applications

  • Storing configuration data in embedded systems
  • Storing serial numbers and identification information
  • Storing calibration data in sensors and instruments
  • Storing user preferences in consumer electronics
  • Storing security codes and passwords
  • Storing data logging information

Features

  • Microwire serial interface
  • 256 x 8-bit (2048 bits) memory capacity
  • Low voltage operation
  • Low power consumption
  • Self-timed programming cycle
  • High reliability and data retention
  • Small package size

Benefits

  • Provides non-volatile data storage that persists even when power is removed
  • Allows for easy data updates and modifications
  • Simplifies communication with microcontrollers using the Microwire interface
  • Reduces power consumption in battery-powered applications
  • Ensures data integrity and long-term storage reliability
  • Saves board space with its small package size

Additional Details

The S-93C66BD0H-J8T2GD utilizes the Microwire serial interface, a widely supported communication protocol, making it easy to integrate with a wide range of microcontrollers and digital systems. The 2048 bits of memory capacity provides ample space for storing configuration parameters, calibration data, and other essential information. The low voltage operation and low power consumption are crucial for extending battery life in portable and battery-powered devices. The self-timed programming cycle simplifies the programming process and reduces the need for external timing circuits. The EEPROM's high reliability and data retention ensure that stored data remains intact over extended periods and under various environmental conditions. The small package size allows for integration into space-constrained applications. It operates across a specified temperature range. This EEPROM is designed for use in products that require reliable, non-volatile memory.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess