EN
  • EN
  • DE

S-93C46BROI-J8T1

Part No S-93C46BROI-J8T1
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187333-S-93C46BROI-J8T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C46BROI-J8T1 CAD Model

Description

The S-93C46BROI-J8T1 is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It is a low-voltage, low-current device offering non-volatile storage for a variety of applications. It is typically used for storing configuration data, calibration settings, and other essential information that needs to be retained even when power is removed.

Applications

  • Consumer electronics: Used in TVs, DVD players, and other devices to store user settings and preferences.
  • Automotive electronics: Employed in car audio systems, engine control units (ECUs), and instrument clusters for storing configuration data and diagnostic information.
  • Industrial equipment: Utilized in programmable logic controllers (PLCs), sensors, and other industrial devices for storing calibration data and parameters.
  • Medical devices: Integrated into medical instruments for storing patient data, calibration settings, and device configuration.
  • IoT (Internet of Things) devices: Used in various IoT sensors and devices for storing device IDs, network configurations, and sensor calibration data.

Features

  • Organization: 128 x 8 bits (1024 bits)
  • Interface: Microwire (3-wire serial interface)
  • Voltage: Operates at a low voltage, typically between 1.8V and 5.5V.
  • Low current consumption: Designed for low-power applications, minimizing battery drain.
  • High reliability: Offers excellent data retention and endurance.
  • Write protect function: Prevents accidental overwriting of data.
  • Operating temperature range: Typically operates within a wide temperature range, suitable for various environments.
  • Package: Offered in a small outline integrated circuit (SOIC) package for space-saving designs.

Benefits

  • Non-volatile storage: Retains data even when power is removed, ensuring critical information is preserved.
  • Easy to use: Simple Microwire interface simplifies integration into various systems.
  • Low power consumption: Minimizes energy usage, extending battery life in portable devices.
  • Reliable data storage: Provides dependable data storage with excellent data retention and endurance.
  • Small size: Compact SOIC package enables use in space-constrained applications.
  • Cost-effective: Provides an economical solution for non-volatile memory needs.

Additional Details

The S-93C46BROI-J8T1 utilizes the Microwire serial interface, which consists of three wires: chip select (CS), clock (SK), and data input/output (DI/DO). The device is programmed and read through this interface. The write protect function can be enabled to prevent accidental overwriting of the data stored in the EEPROM. The specific operating temperature range varies based on the datasheet, but generally falls within industrial temperature standards.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess