EN
  • EN
  • DE

S-8535M50MC

Part No S-8535M50MC
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310653-S-8535M50MC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8535M50MC CAD Model

Description

The S-8535M50MC is a step-up DC-DC converter manufactured by SII Semiconductor Corporation. This integrated circuit is designed to efficiently boost voltage levels, making it suitable for various battery-powered and portable applications. It offers a compact solution for generating stable output voltages from lower input voltages.

Applications:

  • Mobile phones and smartphones: Powering internal components requiring higher voltage.
  • Portable media players: Ensuring stable power for displays and audio processing units.
  • Digital cameras: Providing the necessary voltage for image sensors and display screens.
  • Wearable devices: Supplying power to microcontrollers and sensors in smartwatches and fitness trackers.
  • Wireless sensor nodes: Boosting voltage for efficient data transmission and processing.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy loss and extending battery life.
  • Low Start-up Voltage: Operates with a low input voltage, enabling use with a wide range of battery types.
  • Small Package Size: Compact package design allows for integration into space-constrained applications.
  • Built-in Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Integrated Synchronous Rectification: Improves efficiency by reducing diode losses.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements using external components.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer operating times for battery-powered devices.
  • Compact Design: Small package size allows for integration into miniaturized devices.
  • Reliable Operation: Built-in protection features ensure stable and reliable performance.
  • Versatile Applications: Suitable for a wide range of portable and battery-powered devices.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.

Additional Details:

The S-8535M50MC typically operates with an input voltage range of 0.9V to 6.0V, providing a regulated output voltage. The switching frequency is optimized to balance efficiency and component size. It utilizes a synchronous rectification scheme, which replaces the traditional Schottky diode with a MOSFET, significantly reducing conduction losses and improving overall efficiency. The device also includes under-voltage lockout (UVLO) protection, which prevents operation when the input voltage is too low, protecting the battery from deep discharge. It is available in a compact package, such as SOT-23 or similar, to minimize board space requirements. The specific output voltage for the S-8535M50MC is 5.0V, as indicated by the 'M50' in the part number. This fixed output voltage simplifies design and ensures stable operation. It's a highly efficient and reliable solution for boosting voltage in portable electronic devices.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess