EN
  • EN
  • DE

S-8521B30MC-ATP-T2

Part No S-8521B30MC-ATP-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063849-S-8521B30MC-ATP-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8521B30MC-ATP-T2 CAD Model

Description

The S-8521B30MC-ATP-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and trigger an output signal when the voltage drops below a specified threshold. This functionality is crucial for protecting sensitive components from undervoltage conditions and ensuring the stability of electronic systems.

Applications

  • Microcontroller reset circuits: Ensuring proper microcontroller operation by resetting it when the supply voltage is insufficient.
  • Power supply monitoring: Detecting failures in power supplies and initiating appropriate safety measures.
  • Battery-powered devices: Preventing deep discharge of batteries by shutting down the device when the battery voltage is low.
  • Overvoltage and undervoltage protection circuits: Protecting electronic circuits from damage due to voltage fluctuations.
  • System monitoring in industrial equipment: Monitoring critical voltage levels in industrial machinery and triggering alarms or shutdowns in case of anomalies.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable protection.
  • Low current consumption: Minimizes power consumption in the application circuit, making it suitable for battery-powered devices.
  • Small package size: Allows for compact designs and efficient use of board space.
  • Hysteresis: Prevents oscillations at the detection threshold by introducing a voltage difference between the rising and falling thresholds.
  • Open-drain output: Facilitates flexible interfacing with various circuits.

Benefits

  • Protects electronic components: Prevents damage to sensitive components caused by undervoltage conditions.
  • Ensures system stability: Maintains stable operation of electronic systems by detecting and responding to voltage fluctuations.
  • Extends battery life: Prevents deep discharge of batteries, maximizing their lifespan.
  • Simplifies circuit design: Reduces the complexity of voltage monitoring circuits.
  • Improves system reliability: Enhances the overall reliability of electronic systems by providing robust voltage monitoring.

The S-8521B30MC-ATP-T2 features a detection voltage of 3.0V. The device is typically available in a small SOT-23 package. Its low current consumption is a key advantage, allowing it to be used in a wide range of applications, including portable devices and energy-efficient systems. The open-drain output allows for easy integration with microcontrollers and other digital circuits.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6422 $62.0642
25+ $4.6292 $115.7300
39+ $4.4849 $174.9111
54+ $4.3405 $234.3870
69+ $4.1961 $289.5309
93+ $3.7618 $349.8474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess