EN
  • EN
  • DE

S-8520B33MC-ARS-T2

Part No S-8520B33MC-ARS-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063836-S-8520B33MC-ARS-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8520B33MC-ARS-T2 CAD Model

Description

The S-8520B33MC-ARS-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component monitors the supply voltage of electronic devices and provides a reset signal when the voltage drops below a specified threshold. This prevents malfunctions and ensures stable operation, especially in systems utilizing microcontrollers, memory, and other sensitive components.

Applications

  • Microcontroller Reset Circuits: Ensures a reliable reset signal for microcontrollers during power-up, power-down, or voltage sag events.
  • CPU and Logic Circuit Protection: Protects CPUs and logic circuits from operating under insufficient voltage, which can lead to errors or damage.
  • Memory Backup Systems: Triggers memory backup procedures in the event of a voltage drop, preserving critical data.
  • Power Management Systems: Integrated into power management circuits to monitor and maintain stable voltage levels.
  • Portable Electronic Devices: Suitable for battery-powered devices like smartphones, tablets, and wearable devices where stable voltage is crucial.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring with a typical accuracy of ±1%.
  • Ultra-Low Current Consumption: Consumes minimal power, making it suitable for battery-powered applications and extending battery life.
  • Small Package Size: Available in a compact SOT-23 package, enabling high-density board layouts.
  • Fixed Detection Voltage: Features a fixed detection voltage of 3.3V (indicated by “33” in the part number).
  • Hysteresis Characteristic: Incorporates hysteresis to prevent output chattering caused by minor voltage fluctuations.
  • Open-Drain Output: Offers flexible interfacing with various logic levels and circuit configurations.
  • Wide Operating Temperature Range: Designed to operate reliably across a wide range of temperatures.

Benefits

  • Ensures System Reliability: Prevents system malfunctions and data corruption caused by low voltage conditions.
  • Protects Data Integrity: Safeguards memory devices from data loss during voltage drops or power failures.
  • Extends Battery Life: Minimal current consumption contributes to longer battery life in portable devices.
  • Simplifies Circuit Design: Integrates essential reset functionality, reducing the need for external components.
  • Reduces System Downtime: Minimizes the risk of voltage-related failures, thereby reducing downtime and maintenance.

Additional Details

The S-8520B33MC-ARS-T2 operates with a low supply voltage and features an open-drain output, allowing for easy integration with a wide range of digital systems. The inclusion of hysteresis ensures a stable and reliable reset operation, preventing oscillations near the threshold voltage. The small SOT-23 package is ideal for applications where board space is limited. The precise 3.3V detection voltage guarantees accurate monitoring of the power supply. It is a critical component for ensuring reliable operation of electronic systems and protecting sensitive components from voltage-related damage.

In conclusion, the S-8520B33MC-ARS-T2 voltage detector provides a reliable and efficient solution for monitoring voltage levels and ensuring stable operation of electronic devices. Its low power consumption, small size, and high accuracy make it suitable for a wide range of applications, particularly in portable and battery-powered systems.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Lowest to $7.7119
Panjit
Lowest to $6.9300
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess