EN
  • EN
  • DE

LM136AH-2.5Q

Part No LM136AH-2.5Q
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005227-LM136AH-2.5Q
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM136AH-2.5Q CAD Model

Description

The LM136AH-2.5Q is a precision 2.5V shunt voltage reference from National Semiconductor (now Texas Instruments). It is a two-terminal shunt regulator designed for applications requiring a stable and accurate voltage reference. This device is particularly useful in instrumentation, A/D and D/A conversion, and other precision circuits where a reliable voltage reference is crucial.

Applications:

  • Precision Voltage References: Provides a stable voltage source for calibration and testing equipment.
  • Analog-to-Digital Converters (ADCs): Used as a reference voltage for ADCs to ensure accurate conversion.
  • Digital-to-Analog Converters (DACs): Provides a reference voltage for DACs to generate precise analog outputs.
  • Instrumentation Amplifiers: Used as a stable voltage source in instrumentation amplifiers for accurate signal amplification.
  • Power Supplies: Improves the stability and accuracy of regulated power supplies.

Features:

  • Precision 2.5V Output: Provides a stable and accurate 2.5V reference voltage.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.
  • Wide Operating Current Range: Operates effectively with varying current levels.
  • Low Dynamic Impedance: Ensures stable output voltage with changes in load current.
  • Tight Initial Tolerance: Provides a precise voltage reference right out of the box.
  • TO-46 Package: Compact package for easy integration into various circuit designs.

Benefits:

  • High Accuracy: Provides a highly accurate voltage reference, ensuring precision in applications.
  • Stable Performance: Maintains stable voltage output over temperature and load variations.
  • Easy to Use: Simple two-terminal configuration simplifies circuit design and implementation.
  • Reliable: Designed for long-term stability and reliable performance.
  • Cost-Effective: Provides a high-performance voltage reference at a competitive price.

Technical Specifications:

  • Nominal Voltage: 2.5V
  • Initial Tolerance: ±5%
  • Temperature Coefficient: Typically 20 ppm/°C
  • Operating Current Range: 400µA to 10mA
  • Dynamic Impedance: Typically 1Ω
  • Package: TO-46

You May Also Be Interested in

Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Murata Electronics North America
Lowest to $0.1305
KEC
Lowest to $0.0658
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Lowest to $0.0215
Leshan Radio
Lowest to $0.0382
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess