EN
  • EN
  • DE

S-8423AFS-T2

Part No S-8423AFS-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310539-S-8423AFS-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8423AFS-T2 CAD Model

Description

The S-8423AFS-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor the input voltage and generate a reset signal when the voltage drops below a specified threshold. The device is commonly used in a variety of electronic systems to ensure stable operation and prevent erratic behavior caused by voltage fluctuations.

Applications:

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Battery-powered devices: Monitors battery voltage and initiates a shutdown or warning when the battery is low.
  • Power supply monitoring: Detects voltage drops in power supplies and triggers a fault signal.
  • Industrial control systems: Ensures proper operation of equipment by monitoring voltage levels.
  • Consumer electronics: Used in devices like smartphones, tablets, and laptops to prevent data loss or system crashes due to low voltage.

Features:

  • High-precision voltage detection: Accurately monitors the input voltage with minimal error.
  • Ultra-low current consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Small package size: Compact design for use in space-constrained environments.
  • Built-in hysteresis: Prevents oscillations and false triggering.
  • Wide operating voltage range: Compatible with a variety of power supply voltages.
  • Open-drain output: Offers flexibility in interfacing with other circuits.

Benefits:

  • Improved system stability: Prevents system crashes and data corruption due to voltage drops.
  • Extended battery life: Low current consumption helps to prolong the operating time of battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system protection: Protects against damage from undervoltage conditions.
  • Cost-effective solution: Provides reliable voltage detection at a competitive price.

Additional Details:

The S-8423AFS-T2 operates by constantly monitoring the input voltage. When the voltage falls below a predefined threshold, the device's open-drain output is activated, providing a reset signal. The hysteresis feature helps to prevent oscillations around the threshold voltage, ensuring a stable output. The ultra-low current consumption makes it ideal for applications where power efficiency is critical. The device is typically available in a small SOT package, which allows for easy integration into compact electronic designs. The operating temperature range usually spans from -40°C to +85°C. The specific voltage threshold is configurable during manufacturing to meet different application requirements.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Infineon Technologies
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess