EN
  • EN
  • DE

LQCBC3225T2R2MR

Part No LQCBC3225T2R2MR
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Inductor Hi Current Wound 1210 2.2UH20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000386-LQCBC3225T2R2MR
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQCBC3225T2R2MR CAD Model

Description

The LQCBC3225T2R2MR is a multilayer ceramic inductor manufactured by Taiyo Yuden. It is designed for use in high-frequency circuits, particularly in wireless communication devices and RF applications. Its compact size and high Q-factor make it suitable for impedance matching, filtering, and tuning circuits.

Applications:

  • Wireless Communication Devices: Used in smartphones, tablets, and other wireless devices for impedance matching and filtering.
  • RF Circuits: Employed in RF amplifiers, oscillators, and mixers.
  • Bluetooth Modules: Integrated in Bluetooth modules for signal conditioning and impedance matching.
  • Wi-Fi Modules: Used in Wi-Fi modules for filtering and tuning.
  • Matching Networks: Suitable for use in impedance matching networks to optimize signal transfer.

Features:

  • Multilayer Ceramic Inductor: Constructed using multilayer ceramic technology for high performance.
  • High Q-Factor: Provides high Q-factor for efficient energy storage and low loss.
  • Small Size: Compact size for space-constrained applications.
  • Surface Mount Device (SMD): Designed for surface mount assembly.
  • High Self-Resonant Frequency (SRF): High SRF for stable performance at high frequencies.

Benefits:

  • Improved Performance: High Q-factor and SRF enhance the performance of RF circuits.
  • Space Saving: Small size allows for high-density circuit designs.
  • Reliable Operation: Ceramic construction provides reliable performance over a wide temperature range.
  • Efficient Energy Storage: High Q-factor ensures efficient energy storage and low loss.

Additional Details:

The LQCBC3225T2R2MR's specifications include inductance value (2.2µH in this case), tolerance, Q-factor, SRF, DC resistance (DCR), and rated current. These parameters are crucial for selecting the appropriate inductor for a specific application. Detailed electrical characteristics and application guidelines can be found in the device's datasheet.

You May Also Be Interested in

KIWI
Lowest to $0.0839
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lowpower
Lowest to $0.0772
STMicroelectronics
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Lowest to $0.0382
Lumileds
Lowest to $2.6115

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess