EN
  • EN
  • DE

S-84239PA-TF-G

Part No S-84239PA-TF-G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310537-S-84239PA-TF-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-84239PA-TF-G CAD Model

Description

The S-84239PA-TF-G is a high-performance voltage detector manufactured by SII Semiconductor Corporation. This voltage detector is designed for use in a wide range of electronic devices, providing reliable voltage monitoring and reset functionality. It offers high accuracy and low power consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications:

  • Microcontroller reset circuits: Ensures proper reset of microcontrollers during power-up and brown-out conditions.
  • Power management systems: Monitors voltage levels to optimize power consumption and prevent system failures.
  • Battery-powered devices: Extends battery life by ensuring stable operation and preventing deep discharge.
  • Industrial control systems: Provides reliable voltage monitoring in harsh environments.
  • Consumer electronics: Used in various devices such as smartphones, tablets, and wearables.

Features:

  • High-precision detection voltage: Accurate monitoring of voltage levels for reliable operation.
  • Low current consumption: Minimizes power usage in battery-powered applications.
  • Small package size: Compact design for space-constrained applications.
  • Built-in hysteresis: Prevents oscillation during voltage transitions.
  • Wide operating voltage range: Suitable for a variety of power supply voltages.
  • Open-drain output: Flexible interface for various circuit configurations.

Benefits:

  • Improved system reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended battery life: Reduces power consumption in battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system protection: Protects against overvoltage and undervoltage conditions.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price.

Additional Details:

The S-84239PA-TF-G voltage detector typically features a detection voltage in a specific range (e.g., 2.3V to 6.0V). It utilizes CMOS technology to achieve low power consumption and high accuracy. The device's open-drain output allows for flexible interfacing with other circuits. The hysteresis characteristic prevents false triggering due to noise or minor voltage variations. This voltage detector is commonly available in a small SOT-25 package, making it suitable for high-density circuit boards. The operating temperature range typically spans from -40°C to +85°C, enabling reliable operation in a variety of environments.

You May Also Be Interested in

AMCC
Lowest to $3.2617
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess