EN
  • EN
  • DE

S-8358H33MC-NUS-T2

Part No S-8358H33MC-NUS-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063829-S-8358H33MC-NUS-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8358H33MC-NUS-T2 CAD Model

Description

The S-8358H33MC-NUS-T2 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to accurately monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. This function is crucial for ensuring the stable and reliable operation of various electronic systems, especially those powered by batteries or subject to voltage fluctuations.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or voltage drops, ensuring proper initialization and preventing malfunctions.
  • Power Supply Voltage Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage deviates from the specified range.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by disabling the device when the battery voltage is critically low.
  • Industrial Control Systems: Monitors voltage levels in industrial control systems to prevent equipment malfunction due to unstable power.
  • Automotive Electronics: Ensures stable operation of automotive electronic systems by monitoring voltage levels and preventing damage from voltage fluctuations.

Features

  • High-Precision Voltage Detection: Provides accurate and reliable voltage monitoring with minimal error.
  • Low Current Consumption: Minimizes power drain on the monitored circuit, extending battery life in portable devices.
  • Built-in Hysteresis: Includes hysteresis to prevent output oscillation during voltage fluctuations, ensuring stable operation.
  • Small Package: Available in a compact package suitable for space-constrained applications.
  • Wide Operating Temperature Range: Functions effectively over a broad temperature range, making it suitable for various environments.

Benefits

  • Enhanced System Reliability: Prevents system crashes and malfunctions caused by voltage drops or power failures.
  • Extended Battery Life: Low power consumption allows for longer operation of battery-powered devices.
  • Stable Output Signal: Hysteresis ensures a stable output even with noisy or fluctuating input voltage.
  • Simplified Circuit Design: Requires minimal external components, reducing board space and cost.
  • Improved System Protection: Safeguards sensitive electronic components from damage due to undervoltage conditions.

The S-8358H33MC-NUS-T2 voltage detector offers a robust and efficient solution for voltage monitoring and reset functions. Its high precision, low power consumption, and built-in hysteresis make it an ideal choice for a wide range of applications, ensuring system stability and protecting sensitive electronic components. The compact package further enhances its suitability for space-constrained designs, making it a versatile component for various electronic systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess