EN
  • EN
  • DE

S-8358F53MC-MLM-T2

Part No S-8358F53MC-MLM-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 046677-S-8358F53MC-MLM-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8358F53MC-MLM-T2 CAD Model

Description

The S-8358F53MC-MLM-T2 is a high-precision voltage detector manufactured by SII Semiconductor Corporation, designed to monitor voltage levels and trigger a reset or alarm when the voltage falls below a predefined threshold. It is an essential component in ensuring the reliable operation of various electronic systems by preventing malfunctions caused by voltage irregularities.

Applications

      
  • Microcontroller Reset Circuits: Automatically resets microcontrollers during power-up or voltage dips, ensuring stable and predictable operation.
  •   
  • Power Supply Monitoring: Continuously monitors the output voltage of power supplies, providing an alert if the voltage drops below a safe level.
  •   
  • Battery Management Systems (BMS): Used in battery-powered devices to protect the battery from deep discharge by shutting down the device when the battery voltage is low.
  •   
  • Industrial Control Equipment: Monitors voltage levels in industrial control systems to prevent equipment malfunction due to unstable power.
  •   
  • Automotive Electronics: Ensures stable operation of automotive electronic systems by monitoring voltage levels and preventing damage from voltage fluctuations.

Features

      
  • High-Precision Voltage Detection: Offers highly accurate voltage monitoring with minimal error.
  •   
  • Low Current Consumption: Minimizes power drain on the monitored circuit, extending battery life in portable devices.
  •   
  • Built-in Hysteresis: Includes hysteresis to prevent output oscillation during voltage fluctuations, ensuring stable operation.
  •   
  • Small Package: Available in a compact package suitable for space-constrained applications.
  •   
  • Wide Operating Temperature Range: Functions reliably over a wide temperature range, making it suitable for various environments.

Benefits

      
  • Improved System Reliability: Prevents system crashes and malfunctions caused by voltage drops or power failures.
  •   
  • Extended Battery Life: Low power consumption allows for longer operation of battery-powered devices.
  •   
  • Stable Output Signal: Hysteresis ensures a stable output even with noisy or fluctuating input voltage.
  •   
  • Simplified Circuit Design: Requires minimal external components, reducing board space and cost.
  •   
  • Enhanced System Protection: Protects sensitive electronic components from damage due to undervoltage conditions.

The S-8358F53MC-MLM-T2 voltage detector provides a robust and efficient solution for voltage monitoring and reset functions. Its high precision, low power consumption, and built-in hysteresis make it an excellent choice for a wide range of applications, ensuring system stability and protecting sensitive electronic components. The compact package further enhances its suitability for space-constrained designs, making it a versatile component for various electronic systems.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess