EN
  • EN
  • DE

S-8328J50MC-F3E

Part No S-8328J50MC-F3E
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836469-S-8328J50MC-F3E
Ultra Librarian 3D Model Ultra Librarian S-8328J50MC-F3E CAD Model

Description

The S-8328J50MC-F3E is a high-performance step-up DC-DC converter manufactured by SII Semiconductor Corporation. This IC is designed to efficiently boost voltage levels in a variety of electronic devices. Its compact size and integrated functionality make it suitable for portable and space-constrained applications.

Applications

  • Wearable devices: Smartwatches, fitness trackers, and other wearable technology often utilize step-up converters to power internal components from a single battery.
  • Portable medical devices: Blood glucose meters, portable ECG monitors, and other medical devices rely on efficient power management solutions.
  • IoT (Internet of Things) devices: Sensors, actuators, and communication modules in IoT applications require stable and efficient power supplies.
  • LED lighting: Driving LEDs with a constant current requires a stable voltage source, which can be provided by a step-up converter.
  • Small battery-powered electronics: MP3 players, calculators, and other handheld devices benefit from the efficient voltage boosting capabilities.

Features

  • High Efficiency: Optimized design for minimal power loss during voltage conversion.
  • Low Quiescent Current: Consumes minimal current when not actively switching, extending battery life.
  • Integrated Oscillator: Internal oscillator simplifies circuit design and reduces external component count.
  • Overcurrent Protection: Prevents damage to the IC and connected components in case of overload.
  • Small Package: Compact package allows for use in space-constrained applications.
  • Adjustable Output Voltage: Configurable output voltage via external resistors.
  • Short Circuit Protection: Protects the device from short circuit conditions.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer operating times for battery-powered devices.
  • Reduced Component Count: Integrated features minimize the need for external components, simplifying circuit design and reducing board space.
  • Improved System Reliability: Overcurrent and short circuit protection features enhance the robustness and longevity of the system.
  • Versatile Power Solution: Adjustable output voltage allows for use in a wide range of applications with different voltage requirements.
  • Compact Design: Small package enables integration into portable and space-constrained devices.
  • Stable Output Voltage: Provides a consistent and regulated voltage supply for sensitive electronic components.

Additional Details

The S-8328J50MC-F3E operates over a wide input voltage range, typically from 0.9V to 5.5V, and provides a regulated output voltage of 5.0V. The switching frequency is internally set, contributing to stable and predictable performance. It uses PWM control for efficient power conversion across a range of load conditions. The device is available in a space-saving SOT-23-5 package.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess