EN
  • EN
  • DE

S-8323A30MA-ELKT2G

Part No S-8323A30MA-ELKT2G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310292-S-8323A30MA-ELKT2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8323A30MA-ELKT2G CAD Model

Description

The S-8323A30MA-ELKT2G is a high-performance, low-power consumption step-up DC-DC converter manufactured by SII Semiconductor Corporation. It's designed for applications requiring a stable output voltage from a low voltage source, making it suitable for battery-powered devices and energy harvesting systems.

Applications

  • Mobile phones and smartphones
  • Bluetooth devices and wireless headphones
  • Portable media players
  • Wearable devices like smartwatches and fitness trackers
  • IoT (Internet of Things) devices requiring low power consumption
  • Energy harvesting applications

Features

  • Input voltage range: Wide input voltage range allows operation from various battery types and energy harvesting sources.
  • Output voltage: Fixed output voltage provides a stable power supply for connected devices. The '30' in the part number indicates a 3.0V output.
  • High efficiency: Optimizes battery life and minimizes heat generation.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Built-in protection circuits: Includes overcurrent protection (OCP) and short-circuit protection (SCP) for enhanced reliability.
  • Small package: Available in a compact package for space-constrained applications.
  • Synchronous rectification: Improves efficiency and reduces power loss.

Benefits

  • Extended battery life: High efficiency and low quiescent current maximize the operational time of battery-powered devices.
  • Stable output voltage: Ensures consistent performance of connected devices, even with fluctuating input voltage.
  • Increased reliability: Built-in protection circuits safeguard the converter and connected devices from damage.
  • Reduced size and weight: Compact package allows for smaller and lighter devices.
  • Simplified design: Integrated functionality reduces the number of external components required.

Additional Details

The S-8323A30MA-ELKT2G employs a pulse-frequency modulation (PFM) control scheme to achieve high efficiency at light loads. This helps to maintain long battery life in applications where the device spends a significant amount of time in standby mode. The device also offers a shutdown function to further reduce power consumption when not in use. The compact package option makes it ideal for portable electronics where board space is at a premium.

You May Also Be Interested in

Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess