EN
  • EN
  • DE

ADN4650BRSZ

Part No ADN4650BRSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISO 3750VRMS 2CH LVDS 20SSOP / LVDS Digital Isolator 3750Vrms 2 Channel 600Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type LVDS
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 600Mbps
Propagation Delay tpLH / tpHL (Max) 4.5ns, 4.5ns
Rise / Fall Time (Typ) 0.35ns, 0.35ns (Max)
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADN4650
Other Names 505-ADN4650BRSZ,-2735-ADN4650BRSZ,ADN4650BRSZ
Standard Package 66
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244293-ADN4650BRSZ
Ultra Librarian 3D Model Ultra Librarian ADN4650BRSZ CAD Model

Description

ADN4650BRSZ: High-Speed, Dual-Channel LVDS Digital Isolator

The ADN4650BRSZ is a cutting-edge digital isolator from Analog Devices Inc., designed to provide robust signal isolation for high-speed communication systems. This component is part of the ADN4650 series, which is known for its high data rates, low power consumption, and strong immunity to electromagnetic interference (EMI). The ADN4650BRSZ is an ideal solution for applications that require the transfer of digital signals across an isolation barrier while maintaining signal integrity and operational safety.

Key Features:

  • Data Rate: Capable of supporting data rates up to 600 Mbps, the ADN4650BRSZ ensures fast and reliable data transmission for demanding applications.
  • Channels: This dual-channel device offers two independent data channels, each capable of bidirectional data flow, providing flexibility in system design.
  • Isolation: With an isolation voltage rating of 5 kVrms, it provides robust protection against high voltage transients and enables reliable operation in electrically noisy environments.
  • Power Supply: The device operates with a wide power supply range from 2.5 V to 3.3 V, making it compatible with various logic levels and power systems.
  • Package: The ADN4650BRSZ comes in a compact, surface-mountable, 16-lead SOIC package, enabling easy integration into space-constrained applications.
  • Temperature Range: It is designed to perform over an extended industrial temperature range of -40°C to +105°C, ensuring reliable operation across various environmental conditions.

Applications:

The ADN4650BRSZ is suitable for a wide range of applications, including but not limited to:

  • High-speed data communications and networking equipment
  • Industrial control and automation systems
  • Medical equipment with stringent isolation requirements
  • Automotive infotainment and advanced driver-assistance systems (ADAS)
  • Telecommunications infrastructure

With its high-speed data transfer capabilities, robust isolation, and versatile power requirements, the ADN4650BRSZ from Analog Devices Inc. is a reliable and efficient solution for designers looking to enhance the safety and performance of their digital communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess