EN
  • EN
  • DE

AME8855-BET330

Part No AME8855-BET330
Manufacturer AME, Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817088-AME8855-BET330
Ultra Librarian 3D Model Ultra Librarian AME8855-BET330 CAD Model

Description

The AME8855-BET330 is a CMOS linear regulator produced by AME, Inc. It is designed to provide a stable and accurate output voltage with low dropout performance. This regulator is suitable for a wide range of applications requiring a regulated voltage source, particularly in battery-powered devices and portable equipment.

Applications:

  • Battery-powered devices: Such as smartphones, tablets, and portable media players, where efficient voltage regulation is crucial for maximizing battery life.
  • Portable equipment: Including handheld instruments, wireless devices, and other portable electronics that require a stable voltage supply.
  • Post-regulation for switching converters: Used to reduce the ripple and noise from switching power supplies, resulting in a cleaner and more stable output.
  • Microcontroller power supply: Provides a regulated voltage source for microcontrollers in various embedded systems.
  • Low-power applications: Suitable for applications where minimizing power consumption is a primary concern.

Features:

  • Low dropout voltage: Ensures stable regulation even when the input voltage is close to the output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • High output voltage accuracy: Provides a precise and stable output voltage, ensuring reliable operation of connected devices.
  • Overcurrent protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal shutdown protection: Shuts down the regulator in case of excessive temperature to prevent damage.
  • Stable with ceramic capacitors: Allows for the use of small, low-ESR ceramic capacitors, reducing board space and cost.

Benefits:

  • Improved battery life: The low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Enhanced system stability: The accurate and stable output voltage ensures reliable operation of connected devices.
  • Protection against damage: Overcurrent and thermal shutdown protection features prevent damage to the regulator and connected devices.
  • Reduced board space: The ability to use small ceramic capacitors allows for a more compact design.
  • Simplified design: Easy to use and requires minimal external components.

Additional Details:

The AME8855-BET330 typically comes in a small surface-mount package, such as SOT-23 or similar, making it suitable for space-constrained applications. The specific output voltage is 3.3V as indicated by BET330 in the part number. It's crucial to refer to the manufacturer's datasheet for detailed specifications, including input voltage range, output current capability, operating temperature range, and recommended external components. The datasheet will also provide information on the specific package type and pinout.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,537 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess