EN
  • EN
  • DE

S-8322AAMP-DOA-T2

Part No S-8322AAMP-DOA-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310282-S-8322AAMP-DOA-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8322AAMP-DOA-T2 CAD Model

Description

The S-8322AAMP-DOA-T2 is a high-precision voltage detector manufactured by SII Semiconductor Corporation. This component is designed for use in a variety of electronic applications that require accurate voltage monitoring and reset functionality. It is known for its low current consumption and small package size, making it suitable for portable and space-constrained devices.

Applications

  • Microcontroller reset circuits: Ensuring proper microcontroller initialization and preventing erratic behavior due to voltage drops.
  • Power management systems: Monitoring battery voltage levels and initiating low-power modes to extend battery life.
  • Voltage monitoring in industrial equipment: Detecting voltage anomalies and triggering safety mechanisms to prevent damage.
  • Portable electronic devices: Smartphones, tablets, and other battery-powered devices where accurate voltage monitoring is critical.
  • Automotive electronics: Monitoring system voltages in vehicles to ensure reliable operation of electronic components.

Features

  • High-precision detection voltage: Provides accurate voltage monitoring, ensuring reliable system operation.
  • Low current consumption: Minimizes power drain, extending battery life in portable applications.
  • Small package size: Allows for integration into space-constrained devices.
  • Built-in hysteresis: Prevents oscillations during voltage transitions.
  • Open-drain output: Offers flexibility in interfacing with different circuit configurations.

Benefits

  • Improved system reliability: Accurate voltage monitoring prevents malfunctions caused by voltage fluctuations.
  • Extended battery life: Low current consumption maximizes the operational time of battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced safety: Prevents damage to electronic components by detecting and responding to voltage anomalies.
  • Reduced board space: Small package size allows for more compact device designs.

Additional Details

The S-8322AAMP-DOA-T2 features a detection voltage that is precisely calibrated during manufacturing. The device operates over a wide temperature range, making it suitable for use in harsh environments. The open-drain output requires a pull-up resistor for proper operation. Refer to the manufacturer's datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess