EN
  • EN
  • DE

S-8321AJMP-DNJT2G

Part No S-8321AJMP-DNJT2G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310270-S-8321AJMP-DNJT2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8321AJMP-DNJT2G CAD Model

Description

The S-8321AJMP-DNJT2G is a high-performance voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a predetermined threshold. It is particularly well-suited for applications requiring accurate voltage monitoring and reset functionality in a compact form factor.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers upon power-up or voltage drops.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to ensure stable operation.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure proper operation.
  • System Voltage Supervision: Supervises system voltages to detect anomalies and initiate corrective actions.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to protect against voltage fluctuations.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring with minimal error.
  • Low Current Consumption: Minimizes power drain on the system, extending battery life.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions.
  • Adjustable Detection Voltage: The detection voltage can be configured.
  • Open Drain Output: The output is an open drain type.

Benefits

  • Improved System Reliability: Ensures proper system operation by detecting and responding to voltage irregularities.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrates voltage detection and reset functionality into a single component.
  • Enhanced System Protection: Protects sensitive components from damage due to voltage fluctuations.
  • Reduced Board Space: Compact package size allows for smaller and more efficient designs.

Additional Details

The S-8321AJMP-DNJT2G features a highly accurate voltage detection circuit that monitors the input voltage and generates a reset signal when the voltage falls below a specified threshold. The built-in hysteresis prevents oscillations during voltage transitions, ensuring a stable and reliable reset signal. Its low current consumption makes it ideal for battery-powered applications. The small package size allows for easy integration into space-constrained designs. Specific threshold voltage for the DNJT2G variant should be verified in the datasheet. This part is often used with microcontrollers from various manufacturers like STMicroelectronics, Microchip, and others.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess