EN
  • EN
  • DE

S-8261ACHMD-G4HT2G

Part No S-8261ACHMD-G4HT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC BATT PROTECTION / Battery Protection IC Li-Ion/Li-Pol Packs 4.465V 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer SII Semiconductor Corporation
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Short Circuit
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 793741-S-8261ACHMD-G4HT2G
Popularity Medium
Supply and Demand Status Limited
Family Name S-8261
Introduction Date September 04, 2002
ECCN EAR99
Country of Origin Japan
Ultra Librarian 3D Model Ultra Librarian S-8261ACHMD-G4HT2G CAD Model

Description

The S-8261ACHMD-G4HT2G is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect single-cell lithium-ion batteries from overcharge, overdischarge, and overcurrent conditions. It offers high accuracy and low current consumption, making it suitable for portable devices and battery-powered applications. The small package size allows for integration into compact designs.

Applications

  • Smartphones
  • Tablets
  • Wearable devices
  • Portable power tools
  • Bluetooth headsets

Features

  • Overcharge Protection: Prevents battery damage due to excessive charging voltage.
  • Overdischarge Protection: Prevents battery damage due to excessive discharging voltage.
  • Overcurrent Protection: Limits the discharge current to prevent damage to the battery and load.
  • High-Accuracy Detection: Ensures precise and reliable protection.
  • Low Current Consumption: Minimizes power consumption and extends battery life.
  • Small Package: Allows for compact designs in portable devices.

Benefits

  • Extended Battery Life: Optimizes battery usage and extends the overall lifespan.
  • Enhanced Battery Safety: Prevents battery damage and reduces the risk of fire or explosion.
  • Improved Device Reliability: Protects the device from damage due to battery-related issues.
  • Reduced System Cost: Integrated protection features minimize the need for external components.
  • Compact Design: Small package allows for integration into space-constrained applications.

Additional Details

The S-8261ACHMD-G4HT2G's overcharge protection feature prevents the battery voltage from exceeding the safe limit, protecting it from damage. The overdischarge protection feature prevents the battery voltage from dropping below the safe limit, further extending its lifespan. The overcurrent protection feature limits the discharge current, preventing damage to both the battery and the connected load. The high-accuracy detection ensures that the protection features are triggered precisely when needed. The low current consumption minimizes power losses and extends the battery's operational time. The small package allows for easy integration into compact designs. This lithium-ion battery protection IC offers a comprehensive solution for ensuring the safety and longevity of lithium-ion batteries in a wide range of portable applications. The HMS8 package offers improved thermal characteristics and smaller footprint.

The device also incorporates a built-in delay circuit to prevent false triggering due to transient voltage spikes. The temperature compensation feature ensures stable operation across a wide range of operating temperatures.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess