EN
  • EN
  • DE

S-8261ABIMD-G3IT2S

Part No S-8261ABIMD-G3IT2S
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Description Battery Protection IC Li-Ion/Li-Pol 6-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Operating Supply Voltage 28 V
RoHS Non-Compliant
Type Integrated Circuit (IC)
Win Source Part Number 1090546-S-8261ABIMD-G3IT2S
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-8261ABIMD-G3IT2S CAD Model

Description

The S-8261ABIMD-G3IT2S is a single-cell lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. It is designed to safeguard lithium-ion battery packs from various fault conditions, including overcharge, overdischarge, and overcurrent, ensuring the safety and longevity of the battery and the device it powers.

Applications

  • Smartphones: Battery protection in mobile phones, preventing damage from improper charging and discharging.
  • Tablets: Power management for tablet batteries, ensuring safe operation and extended lifespan.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables to protect the battery from overcharging and deep discharging.
  • Portable Audio Players: Battery protection in MP3 players and other portable audio devices.
  • Bluetooth Headsets: Lithium-ion battery management in wireless headsets for safe and reliable performance.

Features

  • Overcharge Protection: Prevents the battery from being charged beyond its maximum voltage, protecting it from damage.
  • Overdischarge Protection: Cuts off the discharge current when the battery voltage drops below a safe level, preventing deep discharge damage.
  • Overcurrent Protection: Limits the current flowing from the battery to prevent damage from short circuits or excessive loads.
  • High-Accuracy Voltage Detection: Provides precise and reliable voltage monitoring for accurate protection.
  • Low Current Consumption: Minimizes power drain from the battery, extending its runtime and shelf life.
  • Small Package Size: Allows for integration into compact battery packs and space-constrained devices.

Benefits

  • Enhanced Battery Safety: Prevents dangerous conditions such as overheating, fire, and explosion.
  • Extended Battery Life: Protects the battery from damage, prolonging its usable life and reducing the need for frequent replacements.
  • Improved Device Reliability: Ensures that the device operates safely and reliably, preventing unexpected shutdowns or malfunctions.
  • Reduced Risk of Accidents: Minimizes the potential hazards associated with lithium-ion batteries.
  • Compliance with Safety Standards: Helps device manufacturers meet regulatory requirements and industry standards.

Additional Details

The S-8261ABIMD-G3IT2S typically includes voltage detection circuitry, current detection circuitry, and a control circuit. The voltage detection circuitry monitors the battery voltage and triggers the overcharge or overdischarge protection when necessary. The current detection circuitry monitors the current flowing from the battery and triggers the overcurrent protection if the current exceeds a predefined threshold. The control circuit controls the charging and discharging of the battery based on the signals from the detection circuits.

The IC is designed to operate over a specific temperature range and is available in a small package size for easy integration into battery packs. Detailed technical specifications, including operating voltage ranges, current thresholds, and package dimensions, can be found in the datasheet provided by SII Semiconductor Corporation.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess