EN
  • EN
  • DE

LQP03TN2N7C00D

Part No LQP03TN2N7C00D
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828300-LQP03TN2N7C00D
Ultra Librarian 3D Model Ultra Librarian LQP03TN2N7C00D CAD Model

Description

The LQP03TN2N7C00D is a Murata Electronics high-frequency chip inductor ideal for impedance matching and filtering applications within compact electronic devices. Its key attributes include a small size, high Q value, and tight tolerance, making it well-suited for use in mobile communication devices and other high-frequency applications where space is at a premium and performance is paramount.

Applications

  • Mobile phones
  • Wireless communication modules
  • Bluetooth devices
  • GPS receivers
  • RF filters

Features

  • Small Size: Well-suited for compact electronic designs.
  • High Q Value: Minimizes signal loss and maximizes circuit efficiency.
  • Tight Tolerance: Ensures consistency and predictable performance.
  • High SRF (Self-Resonant Frequency): Enables operation at higher frequencies.
  • RoHS Compliant: Complies with environmental standards.

Benefits

  • Improved Signal Integrity: High Q value contributes to cleaner signals.
  • Stable Performance: Tight tolerance ensures consistent circuit behavior.
  • Reduced Power Consumption: Low DC resistance (DCR) minimizes power dissipation.
  • Miniaturization: Compact size allows for greater component density.
  • Reliable Operation: Designed for consistent performance across a wide range of conditions.

Additional Details

The LQP03TN2N7C00D inductor has an inductance value of 2.7 nH. It operates within a temperature range of -55°C to +125°C. Primary uses include impedance matching, filtering, and RF tuning in mobile devices and communication modules. The small size is optimized for high-density PCB layouts, making it suitable for space-constrained designs.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess