EN
  • EN
  • DE

S-8261AAXMD-G2X-T2

Part No S-8261AAXMD-G2X-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description BATTERY PROTECTION IC FOR SINGLE-CELL PACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 093469-S-8261AAXMD-G2X-T2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8261AAXMD-G2X-T2 CAD Model

Description

The S-8261AAXMD-G2X-T2 is a high-precision voltage detector IC from SII Semiconductor Corporation. This IC is designed for voltage monitoring applications where accurate undervoltage detection is critical. It features low current consumption and a small package size, making it suitable for portable and battery-powered devices. The device provides a reliable reset or warning signal when the input voltage drops below a specific threshold.

Applications

  • Microcontroller Reset: Ensures proper microcontroller operation by providing a reset signal during power-up or undervoltage conditions.
  • Battery Voltage Monitoring: Monitors battery voltage levels in portable devices to prevent deep discharge and extend battery life.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect connected devices from damage.
  • Memory Protection: Safeguards memory contents by initiating a backup or shutdown sequence when voltage drops below a safe level.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to ensure stable operation.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring with minimal tolerance.
  • Ultra-Low Current Consumption: Minimizes power drain, maximizing battery life.
  • Small Package: Enables compact designs in space-constrained applications.
  • Hysteresis: Prevents output chattering due to small voltage fluctuations.
  • Open-Drain Output: Offers flexible output configuration for interfacing with various logic circuits.

Benefits

  • Enhanced System Reliability: Prevents malfunctions and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Reduces power consumption, increasing the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrates all necessary components for voltage detection into a single IC.
  • Improved System Protection: Protects sensitive components from damage due to voltage drops.
  • Compact Solution: Small package size allows for integration into tight spaces.

Additional Details

The S-8261AAXMD-G2X-T2 is designed to operate within a specified voltage and temperature range. The exact detection voltage is determined by the specific part number. The open-drain output requires an external pull-up resistor. For detailed electrical characteristics, application circuits, and timing diagrams, refer to the official datasheet from SII Semiconductor Corporation.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4308 $58.1580
330+ $0.3534 $116.6220
510+ $0.3430 $174.9300
700+ $0.3315 $232.0500
900+ $0.3211 $288.9900
1,205+ $0.2876 $346.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess