EN
  • EN
  • DE

S-8253AAF-T8T1U

Part No S-8253AAF-T8T1U
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836462-S-8253AAF-T8T1U
Ultra Librarian 3D Model Ultra Librarian S-8253AAF-T8T1U CAD Model

Description

The S-8253AAF-T8T1U is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. It's designed to protect lithium-ion battery packs from overcharge, over-discharge, and overcurrent conditions, ensuring safe and reliable operation. This protection IC is essential for extending the lifespan of lithium-ion batteries and preventing potential hazards.

Applications:

  • Smartphone Battery Packs: Protects lithium-ion batteries in smartphones from damage due to overcharging, over-discharging, or excessive current draw.
  • Tablet Battery Packs: Provides comprehensive protection for lithium-ion batteries in tablets.
  • Laptop Battery Packs: Monitors and protects lithium-ion batteries in laptops to prevent damage and ensure safe operation.
  • Power Tool Battery Packs: Protects lithium-ion batteries in power tools from overcurrent and over-discharge conditions.
  • Portable Medical Devices: Ensures the safe and reliable operation of lithium-ion batteries in medical devices.

Features:

  • Overcharge Protection: Prevents damage to the battery due to excessive charging voltage.
  • Over-Discharge Protection: Prevents damage to the battery due to excessive discharging voltage.
  • Overcurrent Protection: Limits the discharge current to prevent overheating and damage.
  • Short-Circuit Protection: Quickly shuts down the battery in the event of a short circuit.
  • Low Power Consumption: Minimizes battery drain during operation.

Benefits:

  • Enhanced Battery Safety: Protects against potentially hazardous conditions, such as overheating and explosion.
  • Extended Battery Lifespan: Prevents damage to the battery due to overcharging, over-discharging, and overcurrent conditions, extending its lifespan.
  • Improved System Reliability: Ensures safe and reliable operation of battery-powered devices.
  • Simplified Design: Reduces the need for external components, simplifying circuit design.
  • Cost-Effective Solution: Provides a comprehensive and cost-effective solution for lithium-ion battery protection.

Additional Details:

The S-8253 series offers various protection threshold options to meet specific application requirements. The device features a built-in timer circuit to prevent false triggering of the overcurrent protection. The operating temperature range is typically -40°C to +85°C. The package is usually small, allowing for easy integration into battery packs. It typically requires external MOSFETs to interrupt the charge and discharge paths.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7558 $57.8718
52+ $2.2615 $117.5980
80+ $2.1910 $175.2800
109+ $2.1194 $231.0146
141+ $2.0490 $288.9090
189+ $1.8376 $347.3064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess