EN
  • EN
  • DE

S-81340HG-KJ

Part No S-81340HG-KJ
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309622-S-81340HG-KJ
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-81340HG-KJ CAD Model

Description

The S-81340HG-KJ is a voltage detector IC produced by SII Semiconductor Corporation. This device is designed to monitor the input voltage and trigger a reset signal if the voltage drops below a specific threshold. The "KJ" designation usually signifies a particular voltage detection level. It is essential for safeguarding microcontrollers and other sensitive electronic components from operating under insufficient voltage conditions.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

Features

  • High-accuracy voltage detection
  • Ultra-low current consumption
  • Open-drain output
  • Small package size (typically SOT-23)
  • Hysteresis characteristics

Benefits

  • Improved system reliability by preventing operation at low voltages.
  • Extended battery life in portable devices due to low power consumption.
  • Simplified circuit design with integrated functionality.
  • Compact solution suitable for space-constrained applications.
  • Enhanced noise immunity due to hysteresis.

Technical Specifications

The S-81340HG-KJ has a detection voltage specific to the "KJ" variant; consult the datasheet for the exact value. It features ultra-low current consumption, typically in the microampere range. The output is an open-drain N-channel MOSFET. It includes built-in hysteresis to prevent oscillations near the threshold voltage. It is available in a small SOT-23 package for compact designs. This voltage detector is designed to operate over a specified temperature range.

The open-drain output allows for flexible interfacing with various microcontrollers and logic circuits. When the input voltage falls below the detection threshold, the output transistor turns off, and the output voltage is pulled high by an external pull-up resistor. When the input voltage rises above the detection threshold plus the hysteresis voltage, the output transistor turns on, pulling the output voltage low. The hysteresis characteristic prevents oscillation or chattering near the detection threshold, ensuring stable operation.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AMCC
Lowest to $0.6537
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess