EN
  • EN
  • DE

S-812C25AMC-C2F-T1

Part No S-812C25AMC-C2F-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 094249-S-812C25AMC-C2F-T1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C25AMC-C2F-T1 CAD Model

Description

The S-812C25AMC-C2F-T1 is a high-performance voltage detector IC produced by SII Semiconductor Corporation. This device is designed to precisely monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a predetermined threshold. This functionality ensures the stable and reliable operation of systems by preventing malfunctions that can be caused by voltage fluctuations. The IC is characterized by its ultra-low current consumption, making it particularly well-suited for battery-powered and energy-sensitive applications.

Applications:

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up or when the supply voltage drops below the specified level.
  • Power management systems: Integrated into power management circuits to protect sensitive components from undervoltage conditions.
  • Battery monitoring: Used in battery-operated devices to monitor the battery voltage and prevent deep discharge, thus extending battery life.
  • Portable electronic devices: Widely used in smartphones, tablets, wearables, and other portable devices to maintain stable voltage levels.
  • Industrial control systems: Provides voltage monitoring and protection in industrial equipment to ensure safe and reliable operation.

Features:

  • High-accuracy detection voltage: Offers precise voltage detection with minimal tolerance, ensuring accurate and reliable voltage monitoring.
  • Ultra-low current consumption: Minimizes power consumption, making it ideal for battery-powered applications and energy-efficient designs.
  • Built-in hysteresis: Improves noise immunity and prevents false triggering during voltage fluctuations.
  • Small package size: Available in compact packages, facilitating easy integration into space-constrained applications.
  • Wide operating voltage range: Operates effectively across a broad range of input voltages.

Benefits:

  • Enhanced system reliability: Prevents system malfunctions due to voltage fluctuations by providing timely and accurate voltage detection.
  • Extended battery life: Ultra-low current consumption helps extend battery life in portable electronic devices.
  • Simplified circuit design: Integrated features simplify circuit design and reduce the need for external components.
  • Improved noise immunity: The built-in hysteresis improves noise immunity, preventing false triggering and ensuring stable operation.
  • Cost-effective solution: Offers a reliable and cost-effective solution for voltage monitoring and protection.

Technical Specifications: The S-812C25AMC-C2F-T1 features a detection voltage of 2.5V. Its low supply current and compact SOT-23-5 package make it ideal for a wide range of applications. It is designed to operate reliably over a wide temperature range. The integrated hysteresis feature prevents unwanted reset signals due to minor voltage variations.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess