EN
  • EN
  • DE

S-81245PG-P5-T1

Part No S-81245PG-P5-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309457-S-81245PG-P5-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81245PG-P5-T1 CAD Model

Description

The S-81245PG-P5-T1 is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. This regulator is designed to provide a stable and accurate output voltage, making it suitable for a variety of applications in portable and battery-powered devices.

Applications

  • Bluetooth headsets: Regulating power for stable audio transmission and reception.
  • Remote controls: Providing stable voltage for reliable operation.
  • Low-power microcontrollers: Ensuring a clean and stable power supply for consistent performance.
  • Memory cards: Providing stable voltage for data storage and retrieval.
  • Small IoT devices: Regulating voltage in sensor nodes and connected devices.

Features

  • High output voltage accuracy: Ensures stable and precise power supply.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Small package size: Allows for compact and space-saving designs.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal shutdown protection: Protects the regulator from overheating and potential damage.
  • Short-circuit protection: Prevents damage from short circuit conditions.

Benefits

  • Extended battery life: Low quiescent current minimizes power drain, increasing battery life in portable devices.
  • Reliable performance: High output voltage accuracy ensures stable and consistent operation of connected components.
  • Compact design: Small package size allows for integration into small and portable devices.
  • Protection against damage: Overcurrent, thermal shutdown, and short-circuit protection enhance the reliability of the system.
  • Simplified design: Integrated features reduce the need for external components, simplifying circuit design.

Additional Details

The S-81245PG-P5-T1 offers a low dropout voltage, which allows it to maintain a stable output voltage even when the input voltage is only slightly higher than the desired output voltage. This is especially important in battery-powered applications as the battery voltage decreases during discharge. For detailed specifications, including input voltage range, output voltage, quiescent current, and operating temperature range, refer to the official datasheet provided by SII Semiconductor Corporation. The datasheet will also contain information about recommended external components and layout considerations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess