EN
  • EN
  • DE

S-81240SG-QJ-T1

Part No S-81240SG-QJ-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309450-S-81240SG-QJ-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81240SG-QJ-T1 CAD Model

Description

The S-81240SG-QJ-T1 is a positive voltage regulator manufactured by SII Semiconductor Corporation. This IC is designed to provide a stable and consistent output voltage, even when the input voltage or load current fluctuates. It is known for its low current consumption and high accuracy, making it suitable for a variety of battery-powered and portable applications.

Applications

  • Mobile phones: For regulating voltage to various components.
  • Portable audio players: Ensuring stable power supply for audio processing and playback.
  • Wireless communication devices: Providing regulated voltage for RF and digital sections.
  • Battery-powered equipment: Efficiently regulating voltage to extend battery life.
  • Wearable devices: Voltage regulation in smartwatches and fitness trackers.

Features

  • High-accuracy output voltage: Ensures a stable and precise voltage supply.
  • Low current consumption: Extends battery life in portable devices.
  • Small package size: Allows for compact designs in space-constrained applications.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Built-in inrush current protection: Suppresses inrush current at startup.
  • Short circuit protection: Protects the device from short circuit conditions.

Benefits

  • Extended battery life: Low current consumption reduces power drain.
  • Stable system performance: High-accuracy output voltage ensures consistent operation.
  • Protection against damage: Overcurrent and short circuit protection enhance reliability.
  • Reduced board space: Small package size allows for more compact designs.
  • Simplified design: Integrated features reduce the need for external components.

Additional Details

The S-81240SG-QJ-T1 typically operates within a specified input voltage range and provides a fixed output voltage. It includes protection features such as overcurrent protection and short circuit protection to safeguard both the regulator and the connected devices. The regulator's small package size is advantageous in applications where board space is limited. It is designed to maintain a stable output voltage even under varying load conditions, contributing to reliable system performance.

For detailed specifications such as input voltage range, output voltage accuracy, quiescent current, and operating temperature range, refer to the official datasheet from SII Semiconductor Corporation.

You May Also Be Interested in

AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess