The S-81233SG-QF-X is a voltage detector IC from SII Semiconductor Corporation. This IC is designed to monitor voltage levels and generate a reset signal when the voltage falls below a specific threshold, ensuring system stability and preventing erratic behavior. Its low power consumption and accurate voltage detection make it suitable for various battery-powered and voltage-sensitive applications.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery management systems
- Portable electronic devices
- Real-time clocks (RTC)
Features
- High-precision detection voltage: 3.3V (Based on the part number, suggesting a 3.3V detection threshold.)
- Low current consumption
- Built-in hysteresis
- Open-drain output
- Small package size
- Wide operating temperature range
Benefits
- Enhanced system reliability
- Extended battery life in portable devices
- Simplified circuit design
- Stable operation with hysteresis
- Compact integration
- Versatile application in diverse environments
Additional Details
The S-81233SG-QF-X integrates a precise voltage detection circuit with minimal quiescent current, crucial for battery-operated devices. The '33' in the part number likely indicates a 3.3V detection threshold. Hysteresis is incorporated to prevent oscillations when the input voltage fluctuates near the detection threshold. The open-drain output configuration offers flexibility in interfacing with various logic levels. The small package facilitates integration in space-constrained applications. For specific electrical characteristics, such as detection voltage accuracy, release voltage, operating temperature range, and pinout details, refer to the device datasheet. This voltage detector is particularly useful in applications requiring a reliable power-on reset or voltage monitoring function to prevent data corruption or system malfunction due to undervoltage conditions.