The S-80745AM-D9-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the input voltage and generate a reset signal when the voltage drops below a specific threshold. This ensures that the system operates within safe parameters and prevents malfunctions due to low voltage conditions.
Applications
- Microcontroller reset circuits
- Power supply voltage monitoring
- Battery-powered equipment
- Industrial control devices
- Consumer electronics
Features
- High precision detection voltage
- Ultra-low current consumption
- Built-in hysteresis characteristics
- Open-drain output configuration
- Compact SOT-23 package
Benefits
- Enhanced system reliability
- Prevention of data corruption
- Extended battery life for portable devices
- Simplified circuit design
- Reduced PCB footprint
Detailed Specs
The S-80745AM-D9-T1 voltage detector typically features a detection voltage around 4.5V. Its ultra-low current consumption minimizes its impact on the power budget of the device it's monitoring. The built-in hysteresis prevents oscillations and false resets due to noise on the input voltage. The open-drain output allows for flexible interfacing with various microcontrollers and digital logic circuits. The SOT-23 package ensures a small footprint on the printed circuit board.
The S-80745AM-D9-T1 is particularly well-suited for use in applications where maintaining a stable and reliable power supply is crucial. Its combination of high precision, low power consumption, and small size makes it an excellent choice for both battery-powered and line-powered devices. The open-drain output and built-in hysteresis simplify integration and improve system stability.