EN
  • EN
  • DE

S-81220PG-PG-T1

Part No S-81220PG-PG-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309387-S-81220PG-PG-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-81220PG-PG-T1 CAD Model

Description

The S-81220PG-PG-T1 is a voltage detector IC produced by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and provide a reset signal to a microcontroller or other device when the voltage falls below a specified threshold. This ensures proper operation and prevents malfunctions caused by undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or undervoltage conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect connected devices.
  • Battery Management Systems: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Industrial Control Systems: Ensures stable operation of critical systems by detecting and responding to voltage drops.

Features:

  • High Accuracy Voltage Detection: Provides precise monitoring of voltage levels.
  • Low Current Consumption: Minimizes power consumption for extended battery life.
  • Compact Package: Small footprint allows for easy integration into space-constrained applications.
  • Open-Drain Output: Flexible output configuration for interfacing with various logic circuits.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable operation.

Benefits:

  • Improved System Reliability: Protects against data corruption and system crashes due to undervoltage.
  • Extended Battery Life: Low power consumption is ideal for portable devices.
  • Simplified Circuit Design: Reduces the need for external components, saving space and cost.
  • Protection Against Battery Damage: Prevents deep discharge of batteries, extending their lifespan.

The S-81220PG-PG-T1 has a detection voltage of 2.0V. It operates over a temperature range of -40°C to +85°C. Its low current consumption and high accuracy make it suitable for a wide range of applications where reliable voltage monitoring is essential.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
Freescale Semiconductor - NXP
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess