EN
  • EN
  • DE

S-8100BF

Part No S-8100BF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description CMOS TEMPERATURE COMPENSATION IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309350-S-8100BF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8100BF CAD Model

Description

The SII Semiconductor Corporation S-8100BF is a voltage detector IC designed for system reset and power monitoring applications. It offers high accuracy and low current consumption, making it suitable for battery-powered devices and other applications where power efficiency is critical. This voltage detector ensures the system operates within a safe voltage range and resets the system if the voltage falls below a predetermined threshold.

Applications

  • Microcontroller Reset Circuits: Used to reset a microcontroller when the supply voltage falls below the minimum operating voltage.
  • Power Monitoring: Monitors the supply voltage and provides an indication of voltage fluctuations.
  • Battery-Powered Devices: Ideal for portable devices such as smartphones, tablets, and wearable electronics to ensure reliable operation.
  • Industrial Control Systems: Used in industrial equipment to protect sensitive components from voltage drops.
  • Automotive Electronics: Employed in automotive systems for monitoring the battery voltage and resetting critical circuits.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage detection with minimal error.
  • Low Current Consumption: Consumes very little current, extending battery life in portable devices.
  • Open Drain Output: Provides an open drain output for interfacing with various circuits.
  • Small Package: Available in a compact package for space-constrained applications.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Built-in Hysteresis: Incorporates hysteresis to prevent oscillations during voltage transitions.

Benefits

  • Reliable System Reset: Ensures the system resets properly when the supply voltage is low.
  • Protection Against Voltage Drops: Protects sensitive components from damage due to voltage fluctuations.
  • Extended Battery Life: Low current consumption extends the battery life of portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.
  • Cost-Effective Solution: Provides a cost-effective solution for system reset and power monitoring.

Additional Details

The S-8100BF is available in different voltage detection thresholds to suit various applications. The operating temperature range typically spans from -40°C to +85°C. The output is an N-channel open drain, which requires a pull-up resistor. The datasheet provides detailed information about the voltage detection accuracy, response time, and other specifications. This voltage detector is an essential component for ensuring the reliable operation of electronic systems.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Lowest to $6.9300

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess