The S-80929CNMC-G8Z-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. It is characterized by its low current consumption and high-precision detection.
Applications
- Microcontroller Reset Circuits
- CPU Reset Circuits
- Power Supply Monitoring
- Battery Voltage Monitoring
- Overvoltage/Undervoltage Protection
Features
- Detection Voltage: 2.9V
- Output Type: N-channel Open Drain
- Low Current Consumption: 0.8 μA (Typical)
- Operating Voltage Range: 0.8V to 6.0V
- Package: SOT-23-5
- Hysteresis Included
Benefits
- Reliable System Reset: Ensures a proper reset of the microcontroller or CPU during undervoltage conditions, preventing system malfunctions.
- Extended Battery Life: Low current consumption minimizes power drain, extending battery life in portable applications.
- Compact Design: Small SOT-23-5 package allows for easy integration into space-constrained applications.
- Precise Voltage Detection: High-precision voltage detection ensures accurate and reliable operation.
- Simplified Circuit Design: Requires minimal external components for implementation.
The S-80929CNMC-G8Z-T2 voltage detector IC is designed to monitor the voltage levels of electronic circuits and provide a reset signal when the voltage drops below a specified threshold. Its high-precision detection and low current consumption make it suitable for a variety of applications, particularly in battery-powered devices. The N-channel open drain output allows for flexible interfacing with different microcontroller and microprocessor systems. The included hysteresis prevents oscillations near the threshold voltage, ensuring stable operation. The small SOT-23-5 package allows for easy assembly and integration into various electronic devices. It is a cost-effective solution for reliable voltage monitoring and system reset functions.