EN
  • EN
  • DE

S-80842CNMA-B83T1G

Part No S-80842CNMA-B83T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186858-S-80842CNMA-B83T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80842CNMA-B83T1G CAD Model

Description

The S-80842CNMA-B83T1G is a CMOS voltage detector manufactured by SII Semiconductor Corporation. This voltage detector IC is designed for monitoring voltage levels in electronic circuits and providing a reset signal when the voltage drops below a specified threshold. It offers high accuracy and low power consumption, making it suitable for a wide range of applications.

Applications:

  • Microcontroller Reset Circuits: Used to ensure proper microcontroller initialization after power-up or during brown-out conditions.
  • Power Management Systems: Monitors voltage rails to protect sensitive components from undervoltage conditions.
  • Battery-Powered Devices: Extends battery life by preventing operation at low voltage levels.
  • Industrial Control Systems: Provides reliable voltage monitoring for critical control circuits.
  • Consumer Electronics: Integrated into various electronic devices for voltage supervision and protection.

Features:

  • High-Precision Detection Voltage: Ensures accurate monitoring of voltage levels. The detection voltage is 4.2V.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Available in a compact SOT-23-3 package for space-saving designs.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages, offering flexibility in application.
  • Built-in Hysteresis: Prevents oscillation during voltage transitions.
  • CMOS Technology: Provides stable and reliable performance.

Benefits:

  • Improved System Reliability: Prevents system malfunctions due to undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single component.
  • Protection of Sensitive Components: Safeguards electronic components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

Additional Details:

The S-80842CNMA-B83T1G features a typical supply current of 0.8 μA. The operating temperature range is -40°C to +85°C. The output type is N-channel open drain. This voltage detector is RoHS compliant. It provides a cost-effective solution for voltage monitoring in various electronic applications where reliability and low power consumption are critical. The SOT-23-3 package facilitates easy integration into compact circuit designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess